STMicroelectronics Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC125AM 74LVC125AM

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1132683-74LVC125AM Manufacturer Homepage: www.st.com RoHS State: Request Verification Alternative Parts (Cross-Reference): SN74LVC125ADRG4; 74LVC125AMTR; PI74LVC125AW; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1132683-74LVC125AM Manufacturer Homepage: www.st.com RoHS State: Request Verification Alternative Parts (Cross-Reference): SN74LVC125ADRG4; 74LVC125AMTR; PI74LVC125AW; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC125AM - 1132683-74LVC125AM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC125AM
1132683-74LVC125AM
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC125AM 1132683-74LVC125AM
Manufacturer: STMicroelectronics Win Source Part Number: 1132683-74LVC125AM Manufacturer Homepage: www.st.com RoHS State: Request Verification Alternative Parts (Cross-Reference): SN74LVC125ADRG4; 74LVC125AMTR; PI74LVC125AW; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1132683-74LVC125AM
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): SN74LVC125ADRG4; 74LVC125AMTR; PI74LVC125AW;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1132683-74LVC125AM
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC125AM
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details