Manufacturer: STMicroelectronics
Win Source Part Number: 1008979-74LCX86TTR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 6.5ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
XOR (Exclusive OR) IC 4 Channel 14-TSSOP
Quad 2-Input XOR Gate IC, CMOS, TSSOP-14, 3.6V Product overview: 74LCX86TTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX86TTR can be used for catalog matching and distributor lookup.
XOR (Exclusive OR) IC 4 Channel 14-TSSOP
IC GATE XOR 4CH 2-INP 14TSSOP
IC GATE XOR 4CH 2-INP 14TSSOP
IC GATE XOR 4CH 2-INP 14TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1008979-74LCX86TTR | 74LCX86TTR-ND | 705-74LCX86TTR | 74LCX86TTR | 74LCX86TTR | 74LCX86TTR | 74LCX86TTR |
| Product Name | Logic - Logic - Gates and Inverters - 74LCX86TTR | Gates and Inverters | Quad 3.6V TSSOP Logic IC | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; XOR; XOR (Exclusive OR) | XOR | XOR; XOR GATE, OR GATE, XNOR | XOR; XOR (Exclusive OR) | XOR; XOR (Exclusive OR) | XOR | NOT; XOR |
| Supply Voltage | 2 V ~ 3.6 V | 2V ~ 3.6V | 3.6V | 3.6V; 2V ~ 3.6V | 2V ~ 3.6V | 3.6V | 2V (Low), 0.8V (High) |
| Inputs | 2 | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 6.5 ns | 6.5 ns | 6.5 ns | 6.5 ns | |||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |