STMicroelectronics, Inc. TSSOP Interface Transceiver IC 74LCX240TTR

Description
8-Ch Inverting Buffer/Driver, 3-State, CMOS, TSSOP-20 Product overview: 74LCX240TTR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LCX240TTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Ch Inverting Buffer/Driver, 3-State, CMOS, TSSOP-20 Product overview: 74LCX240TTR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LCX240TTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
TSSOP Interface Transceiver IC
704-74LCX240TTR
TSSOP Interface Transceiver IC 704-74LCX240TTR
8-Ch Inverting Buffer/Driver, 3-State, CMOS, TSSOP-20 Product overview: 74LCX240TTR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LCX240TTR can be used for catalog matching and distributor lookup.

8-Ch Inverting Buffer/Driver, 3-State, CMOS, TSSOP-20 Product overview: 74LCX240TTR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LCX240TTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - 74LCX240TTR - 1132368-74LCX240TTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - 74LCX240TTR
1132368-74LCX240TTR
Interface - Interface - Drivers, Receivers, Transceivers - 74LCX240TTR 1132368-74LCX240TTR
Manufacturer: STMicroelectronics Win Source Part Number: 1132368-74LCX240TTR Packaging: Tape and Reel Mounting Style: SMD Logic Type: Buffer, Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: 74LCX240 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 3.6V

Manufacturer: STMicroelectronics
Win Source Part Number: 1132368-74LCX240TTR
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Buffer, Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Family Part Number: 74LCX240
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 3.6V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 704-74LCX240TTR 1132368-74LCX240TTR
Product Name TSSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - 74LCX240TTR
Device Type Transceiver Buffer
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF0219-ND - DigiKey
Specs
Device Type Front End
Package Type 36-QFN Exposed Pad
Pins 36 #
View Details
Specs
Device Type Receiver; Buffer
# of Devices 2 #
Package Type 16-CDIP
View Details
Interface module - 704-5204 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Interface - Specialized - 5962-9054302MQA - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type DIP; 40-Cerdip
View Details