STMicroelectronics Interface - Interface - Specialized - 74ACT8244TTR 74ACT8244TTR

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993558-74ACT8244TTR Mounting: SMD (SMT) Categories: Interface - Specialized Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C RoHS: Compliant Min Operating Temperature: -30 °C
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993558-74ACT8244TTR Mounting: SMD (SMT) Categories: Interface - Specialized Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C RoHS: Compliant Min Operating Temperature: -30 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - 74ACT8244TTR - 993558-74ACT8244TTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - 74ACT8244TTR
993558-74ACT8244TTR
Interface - Interface - Specialized - 74ACT8244TTR 993558-74ACT8244TTR
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993558-74ACT8244TTR Mounting: SMD (SMT) Categories: Interface - Specialized Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C RoHS: Compliant Min Operating Temperature: -30 °C

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 993558-74ACT8244TTR
Mounting: SMD (SMT)
Categories: Interface - Specialized
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 80 °C
RoHS: Compliant
Min Operating Temperature: -30 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 993558-74ACT8244TTR
Product Name Interface - Interface - Specialized - 74ACT8244TTR
Device Type Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF7250TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Filters - Active - AF151-1CJ - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 1.8V; Other; ±5V ~ 18V
Package Type DIP; CDIP; 24-CDIP (0.600\", 15.24mm)
View Details
2 suppliers
Interface module - 289-619 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface - Direct Digital Synthesis (DDS) - AD9854AST - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QFP; 80-LQFP
View Details