STMicroelectronics Logic - Logic - Flip Flops - 74ACT74 74ACT74

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1130539-74ACT74 Manufacturer Homepage: www.st.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1130539-74ACT74 Manufacturer Homepage: www.st.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74ACT74
1130539-74ACT74
Logic - Logic - Flip Flops - 74ACT74 1130539-74ACT74
Manufacturer: STMicroelectronics Win Source Part Number: 1130539-74ACT74 Manufacturer Homepage: www.st.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 1130539-74ACT74
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 1130539-74ACT74
Product Name Logic - Logic - Flip Flops - 74ACT74
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT175MTCX - Lingto Electronic Limited
Specs
fMAX 236 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Integrated Circuits (ICs) - Logic - Flip Flops - 74ABT74DB,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers