STMicroelectronics Logic - Logic - Flip Flops - 74ACT574 74ACT574

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1130533-74ACT574 Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1130533-74ACT574 Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74ACT574
1130533-74ACT574
Logic - Logic - Flip Flops - 74ACT574 1130533-74ACT574
Manufacturer: STMicroelectronics Win Source Part Number: 1130533-74ACT574 Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1130533-74ACT574
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 1130533-74ACT574
Product Name Logic - Logic - Flip Flops - 74ACT574
Unlock Full Specs
to access all available technical data

Similar Products

74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074N - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
7 suppliers
 - 74HC73DB,118 - Rochester Electronics
Specs
Triggering Negative-edge Triggered
Package Type SSOP14; SOP; SSOP
Logic Family CMOS
View Details
5 suppliers
Logic - Flip Flops - 74AC374SJX - Lingto Electronic Limited
Specs
fMAX 155 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details