STMicroelectronics, Inc. Latches 74ACT373MTR

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74ACT373MTR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - 74ACT373MTR
857679-74ACT373MTR
Logic - Logic - Latches - 74ACT373MTR 857679-74ACT373MTR
Manufacturer: STMicroelectronics Win Source Part Number: 857679-74ACT373MTR Series: 74ACT Features: 1 Channel IC Package: Reel - TR Part Status: Obsolete Family Name: 74ACT373 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 857679-74ACT373MTR
Series: 74ACT
Features: 1 Channel IC
Package: Reel - TR
Part Status: Obsolete
Family Name: 74ACT373
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Latches - 74ACT373MTR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74ACT373MTR
Logic - Latches 74ACT373MTR
IC DTYPE LATCH 3-ST OCTAL 20SOP

IC DTYPE LATCH 3-ST OCTAL 20SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74ACT373MTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74ACT373MTR
Integrated Circuits (ICs) - Logic - Latches 74ACT373MTR
IC D-TYPE TRANSP SGL 8:8 20SO

IC D-TYPE TRANSP SGL 8:8 20SO

Supplier's Site
Latches - 74ACT373MTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74ACT373MTR-ND 857679-74ACT373MTR 74ACT373MTR 74ACT373MTR 74ACT373MTR
Product Name Latches Logic - Logic - Latches - 74ACT373MTR Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74F563PC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 3 mA
View Details
CD74ACT373 Octal Transparent Latches with 3-State Outputs - CD74ACT373EE4 - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 5.5
View Details
Octal D-type transparent latch with 5 V tolerant inputs/outputs; 3-state - 74LVC573ABQ,115 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
8 suppliers
Octal Transparent Latch - 74FCT373ATSOG8 - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC 300 MIL; SOIC
View Details
3 suppliers