STMicroelectronics Quad DIP Logic IC 74ACT32B

Description
ACT SERIES, QUAD 2-INPUT OR GATE, PDIP14, PLASTIC, DIP-14 Product overview: 74ACT32B from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ACT32B can be used for catalog matching and distributor lookup.
Request a Quote
Description
ACT SERIES, QUAD 2-INPUT OR GATE, PDIP14, PLASTIC, DIP-14 Product overview: 74ACT32B from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ACT32B can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quad DIP Logic IC - 705-74ACT32B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad DIP Logic IC
705-74ACT32B
Quad DIP Logic IC 705-74ACT32B
ACT SERIES, QUAD 2-INPUT OR GATE, PDIP14, PLASTIC, DIP-14 Product overview: 74ACT32B from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ACT32B can be used for catalog matching and distributor lookup.

ACT SERIES, QUAD 2-INPUT OR GATE, PDIP14, PLASTIC, DIP-14 Product overview: 74ACT32B from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ACT32B can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - 74ACT32B - 1042599-74ACT32B - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74ACT32B
1042599-74ACT32B
Logic - Logic - Gates and Inverters - 74ACT32B 1042599-74ACT32B
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042599-74ACT32B Mounting: SMD (SMT) Number of Gates: 4 High Level Output Current: -24 mA Low Level Output Current: 24 mA Propagation Delay: 9 ns Categories: Logic - Gates and Inverters Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Number of Input Lines: 2 Number of Output Lines: 1

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1042599-74ACT32B
Mounting: SMD (SMT)
Number of Gates: 4
High Level Output Current: -24 mA
Low Level Output Current: 24 mA
Propagation Delay: 9 ns
Categories: Logic - Gates and Inverters
Case / Package: PDIP
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Number of Input Lines: 2
Number of Output Lines: 1

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 705-74ACT32B 1042599-74ACT32B
Product Name Quad DIP Logic IC Logic - Logic - Gates and Inverters - 74ACT32B
Gate Type OR NOT
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54H20DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Specs
Logic Family AHC/VHC/H/U/V
Operating Temperature -40 C (-40 F)
Pin Count 16
View Details
Logic IC - 705-54S132DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Logic Gates - 9210281P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 3
View Details