STMicroelectronics 8-bit 190MHz 5V Logic IC 74ACT273MTR

Description
8-Bit D Flip-Flop, 190MHz, 5V, SOP, Pos Edge Triggered Product overview: 74ACT273MTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 190MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 190MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-74ACT273MTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit D Flip-Flop, 190MHz, 5V, SOP, Pos Edge Triggered Product overview: 74ACT273MTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 190MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 190MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-74ACT273MTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 190MHz 5V Logic IC
706-74ACT273MTR
8-bit 190MHz 5V Logic IC 706-74ACT273MTR
8-Bit D Flip-Flop, 190MHz, 5V, SOP, Pos Edge Triggered Product overview: 74ACT273MTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 190MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 190MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-74ACT273MTR can be used for catalog matching and distributor lookup.

8-Bit D Flip-Flop, 190MHz, 5V, SOP, Pos Edge Triggered Product overview: 74ACT273MTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 190MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 190MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-74ACT273MTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-74ACT273MTR
Product Name 8-bit 190MHz 5V Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4023BDM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Specs
Gate Type Shift Register
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
DIP Logic IC - 770-100102DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
3 suppliers
Logic Gates - 2139002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details