STMicroelectronics, Inc. Logic - Logic - Signal Switches, Multiplexers, Decoders - 74ACT257MTR 74ACT257MTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 765031-74ACT257MTR Series: 74ACT Packaging: Reel package Type: Multiplexer Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 1 Voltage Supply Source: Single Supply Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SO Alternative Parts (Cross-Reference): 74ACT257SC; 74ACT257MTR; 74ACT257M; CD74ACT257M96E4; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 765031-74ACT257MTR Series: 74ACT Packaging: Reel package Type: Multiplexer Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 1 Voltage Supply Source: Single Supply Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SO Alternative Parts (Cross-Reference): 74ACT257SC; 74ACT257MTR; 74ACT257M; CD74ACT257M96E4; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74ACT257MTR - 765031-74ACT257MTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74ACT257MTR
765031-74ACT257MTR
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74ACT257MTR 765031-74ACT257MTR
Manufacturer: STMicroelectronics Win Source Part Number: 765031-74ACT257MTR Series: 74ACT Packaging: Reel package Type: Multiplexer Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 1 Voltage Supply Source: Single Supply Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SO Alternative Parts (Cross-Reference): 74ACT257SC; 74ACT257MTR; 74ACT257M; CD74ACT257M96E4; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 765031-74ACT257MTR
Series: 74ACT
Packaging: Reel package
Type: Multiplexer
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SO
Alternative Parts (Cross-Reference): 74ACT257SC; 74ACT257MTR; 74ACT257M; CD74ACT257M96E4;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad 5V 24mA Analog Switch and Multiplexer IC
743-74ACT257MTR
Quad 5V 24mA Analog Switch and Multiplexer IC 743-74ACT257MTR
Quad 2:1 Mux, 5V, SOP, 8ns, 24mA Product overview: 74ACT257MTR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 24mA. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 5V, 24mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74ACT257MTR can be used for catalog matching and distributor lookup.

Quad 2:1 Mux, 5V, SOP, 8ns, 24mA Product overview: 74ACT257MTR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 24mA. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 5V, 24mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74ACT257MTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 497-1042-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
497-1042-2-ND
Signal Switches, Multiplexers, Decoders 497-1042-2-ND
Multiplexer 4 x 2:1 16-SO

Multiplexer 4 x 2:1 16-SO

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 74ACT257MTR - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
74ACT257MTR
Signal Switches, Multiplexers, Decoders 74ACT257MTR
IC MULTIPLEXER 4 X 2:1 16SO

IC MULTIPLEXER 4 X 2:1 16SO

Supplier's Site
Logic - Signal Switches, Multiplexers, Decoders - 74ACT257MTR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74ACT257MTR
Logic - Signal Switches, Multiplexers, Decoders 74ACT257MTR
IC MULTIPLEXER 4 X 2:1 16SO

IC MULTIPLEXER 4 X 2:1 16SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 765031-74ACT257MTR 743-74ACT257MTR 497-1042-2-ND 74ACT257MTR 74ACT257MTR
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - 74ACT257MTR Quad 5V 24mA Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 4.5 to 5.5 volts 5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 216276 - RS Components, Ltd.
Specs
Configuration MIPI 2-Data Lane Switch
Number of Pins 24
View Details
SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer - 74CBTLV3257DBQRG4 - Texas Instruments
Specs
Configuration 4 x SPDT (4 x 1:2)
Applications Catalog
Standards and Certifications RoHS
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 1727-3373-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "24-TSSOP
View Details
3 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3253DGVRE4 - Lingto Electronic Limited
Specs
Configuration 2 x 4:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details