STMicroelectronics, Inc. Logic - Logic - Counters, Dividers - 74ACT163MTR 74ACT163MTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 908043-74ACT163MTR Series: 74ACT Operating Temperature Range: -55°C ~ 125°C Features: Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO Package: Reel - TR Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74ACT163 Categories: Integrated Circuits (ICs) Case / Package: 16-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 908043-74ACT163MTR Series: 74ACT Operating Temperature Range: -55°C ~ 125°C Features: Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO Package: Reel - TR Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74ACT163 Categories: Integrated Circuits (ICs) Case / Package: 16-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - 74ACT163MTR - 908043-74ACT163MTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - 74ACT163MTR
908043-74ACT163MTR
Logic - Logic - Counters, Dividers - 74ACT163MTR 908043-74ACT163MTR
Manufacturer: STMicroelectronics Win Source Part Number: 908043-74ACT163MTR Series: 74ACT Operating Temperature Range: -55°C ~ 125°C Features: Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO Package: Reel - TR Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74ACT163 Categories: Integrated Circuits (ICs) Case / Package: 16-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 908043-74ACT163MTR
Series: 74ACT
Operating Temperature Range: -55°C ~ 125°C
Features: Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO
Package: Reel - TR
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74ACT163
Categories: Integrated Circuits (ICs)
Case / Package: 16-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Counters, Dividers - 74ACT163MTR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
74ACT163MTR-ND
Counters, Dividers 74ACT163MTR-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 74ACT163MTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
74ACT163MTR
Integrated Circuits (ICs) - Logic - Counters, Dividers 74ACT163MTR
IC BINARY COUNTER 4-BIT 16SO

IC BINARY COUNTER 4-BIT 16SO

Supplier's Site
Counters, Dividers - 74ACT163MTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74ACT163MTR
Counters, Dividers 74ACT163MTR
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Buy Now Datasheet
Logic - Counters, Dividers - 74ACT163MTR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
74ACT163MTR
Logic - Counters, Dividers 74ACT163MTR
IC COUNTER 4-BIT SYNC 16-SOIC

IC COUNTER 4-BIT SYNC 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 908043-74ACT163MTR 74ACT163MTR-ND 74ACT163MTR 74ACT163MTR 74ACT163MTR
Product Name Logic - Logic - Counters, Dividers - 74ACT163MTR Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers
Package Type SOIC; 16-SO SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Counter Type MOD-N
Counter Category Synchronous Synchronous
Unlock Full Specs
to access all available technical data

Similar Products

Counter - Frequency Counter - 753-404/000-003 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Logic - Counters, Dividers - 74HC160PW,118 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 66 MHz
View Details
14-stage binary ripple counter - 74HC4020D,653 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +7
View Details
5 suppliers