STMicroelectronics, Inc. Logic - Flip Flops 74ACT16374TTR

Description
IC FF D-TYPE DUAL 8BIT 48TSSOP
Datasheet
Description
IC FF D-TYPE DUAL 8BIT 48TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74ACT16374TTR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74ACT16374TTR
Logic - Flip Flops 74ACT16374TTR
IC FF D-TYPE DUAL 8BIT 48TSSOP

IC FF D-TYPE DUAL 8BIT 48TSSOP

Supplier's Site Datasheet
Flip Flops - 74ACT16374TTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74ACT16374TTR
Flip Flops 74ACT16374TTR
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240", 6.10mm Width)

Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240", 6.10mm Width)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number 74ACT16374TTR 74ACT16374TTR
Product Name Logic - Flip Flops Flip Flops
fMAX 120 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Low-power D-type flip-flop with set and reset; positive-edge trigger - 74AUP1G74GN,115 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
7 suppliers
Flip Flops - 54AC175ERQMLV - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers