STMicroelectronics, Inc. Logic - Logic - Latches - 74AC573MTR 74AC573MTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 850096-74AC573MTR Series: 74AC Features: 1 Channel IC Package: Reel - TR Part Status: Obsolete Family Name: 74AC573 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-1028-6, 497-1028-2-NDR, 497-1028-1-NDR, 497-1028-1, 497-1028-2
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 850096-74AC573MTR Series: 74AC Features: 1 Channel IC Package: Reel - TR Part Status: Obsolete Family Name: 74AC573 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-1028-6, 497-1028-2-NDR, 497-1028-1-NDR, 497-1028-1, 497-1028-2
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AC573MTR is an octal D-type latch with three-state outputs, designed for high-speed applications. It operates with a supply voltage range of 2V to 6V and features a typical propagation delay of 4.5ns at 5V. The device has low power dissipation, with a maximum supply current of 4mA at 25°C. It provides high noise immunity, with minimum input thresholds of 28% VCC. The latch is controlled by a latch enable input (LE) and an output enable input (OE), allowing for precise data input tracking and high impedance output states when required. The 74AC573MTR is compatible with the 74 series 573 and includes protection against static discharge, ensuring 2kV ESD immunity. This product is suitable for applications requiring reliable data storage and transfer in digital circuits.

Datasheet Summary
Powered by GS/AI

The 74AC573MTR is an octal D-type latch with three-state outputs, designed for high-speed applications. It operates with a supply voltage range of 2V to 6V and features a typical propagation delay of 4.5ns at 5V. The device has low power dissipation, with a maximum supply current of 4mA at 25°C. It provides high noise immunity, with minimum input thresholds of 28% VCC. The latch is controlled by a latch enable input (LE) and an output enable input (OE), allowing for precise data input tracking and high impedance output states when required. The 74AC573MTR is compatible with the 74 series 573 and includes protection against static discharge, ensuring 2kV ESD immunity. This product is suitable for applications requiring reliable data storage and transfer in digital circuits.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - 74AC573MTR
850096-74AC573MTR
Logic - Logic - Latches - 74AC573MTR 850096-74AC573MTR
Manufacturer: STMicroelectronics Win Source Part Number: 850096-74AC573MTR Series: 74AC Features: 1 Channel IC Package: Reel - TR Part Status: Obsolete Family Name: 74AC573 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-1028-6, 497-1028-2-NDR, 497-1028-1-NDR, 497-1028-1, 497-1028-2

Manufacturer: STMicroelectronics
Win Source Part Number: 850096-74AC573MTR
Series: 74AC
Features: 1 Channel IC
Package: Reel - TR
Part Status: Obsolete
Family Name: 74AC573
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-1028-6, 497-1028-2-NDR, 497-1028-1-NDR, 497-1028-1, 497-1028-2

Buy Now Datasheet
Latches - 497-1028-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

Buy Now Datasheet
Logic - Latches - 74AC573MTR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74AC573MTR
Logic - Latches 74AC573MTR
IC LATCH OCTAL D-TYPE 20-SOIC

IC LATCH OCTAL D-TYPE 20-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74AC573MTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74AC573MTR
Integrated Circuits (ICs) - Logic - Latches 74AC573MTR
IC D-TYPE TRANSP SGL 8:8 20SO

IC D-TYPE TRANSP SGL 8:8 20SO

Supplier's Site
Latches 74AC573MTR
IC LATCH OCTAL D-TYPE 20-SOIC

IC LATCH OCTAL D-TYPE 20-SOIC

Supplier's Site Datasheet
Latches - 74AC573MTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74AC573MTR
Latches 74AC573MTR
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 850096-74AC573MTR 497-1028-2-ND 74AC573MTR 74AC573MTR 74AC573MTR 74AC573MTR
Product Name Logic - Logic - Latches - 74AC573MTR Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 6V 2V ~ 6V 2V ~ 6V
Low-level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HCT373TVELL-E - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
SN54LVTH373 3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs - 5962-9950901QSA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.6V
View Details
18-bit bus-interface D-type latch; 3-State - 74ALVCH16843DGG,11 - Nexperia B.V.
Specs
Latch Type D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers