STMicroelectronics, Inc. Logic - Logic - Counters, Dividers - 74AC161TTR 74AC161TTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 116342-74AC161TTR Packaging: Cut Reel Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 125MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 116342-74AC161TTR Packaging: Cut Reel Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 125MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - 74AC161TTR - 116342-74AC161TTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - 74AC161TTR
116342-74AC161TTR
Logic - Logic - Counters, Dividers - 74AC161TTR 116342-74AC161TTR
Manufacturer: STMicroelectronics Win Source Part Number: 116342-74AC161TTR Packaging: Cut Reel Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 125MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 116342-74AC161TTR
Packaging: Cut Reel
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 125MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Counters, Dividers - 74AC161TTR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
74AC161TTR
Logic - Counters, Dividers 74AC161TTR
IC COUNTER SYNC PRE 4BIT 16TSSOP

IC COUNTER SYNC PRE 4BIT 16TSSOP

Supplier's Site Datasheet
Counters, Dividers - 74AC161TTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74AC161TTR
Counters, Dividers 74AC161TTR
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now Datasheet
Counters, Dividers - 74AC161TTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74AC161TTR
Counters, Dividers 74AC161TTR
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters
Product Number 116342-74AC161TTR 74AC161TTR 74AC161TTR
Product Name Logic - Logic - Counters, Dividers - 74AC161TTR Logic - Counters, Dividers Counters, Dividers
Supply Voltage 2 V ~ 6 V 2 V ~ 6 V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74HC4020DB,112 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 109 MHz
View Details
CD4018B CMOS Presettable Divide-By-N Counter - CD4018BMG4 - Texas Instruments
Specs
Features Presettable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
Counter - Up/Down Counter - 750-404 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details