NAND Gate IC 3 Channel 14-SO
IC GATE NAND 3CH 3-INP 14SO
IC GATE NAND 3CH 3-INP 14SO
IC GATE NAND 3CH 3-INP 14SO
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74AC10MTR-ND | 74AC10MTR | 74AC10MTR | 74AC10MTR | 74AC10MTR |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NAND | NAND; NAND Gate | NAND | NOT; NAND | NAND; NAND Gate |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | 2V ~ 6V | |
| Inputs | 3 | 3 | 3 | ||
| Propagation Delay | 6 ns | 6 ns | |||
| Low Level Output Current (Sink) | 24 mA | 24 mA |