Manufacturer: STMicroelectronics
Win Source Part Number: 127840-74AC02MTR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.1 V to 3.85 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
AC SERIES, QUAD 2-INPUT NOR GATE, PDSO14, SOP-14 Product overview: 74AC02MTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC02MTR can be used for catalog matching and distributor lookup.
NOR Gate IC 4 Channel 14-SO
IC GATE NOR 4CH 2-INP 14SO
NOR Gate IC 4 Channel 14-SO
IC GATE NOR 4CH 2-INP 14SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 127840-74AC02MTR | 705-74AC02MTR | 497-1014-2-ND | 74AC02MTR | 74AC02MTR | 74AC02MTR |
| Product Name | Logic - Logic - Gates and Inverters - 74AC02MTR | Quad Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; NOR; NOR Gate | NOR; NOR GATE | NOR | NOR | NOR; NOR Gate | NOT; NOR |
| Supply Voltage | 2 V ~ 6 V | 6V | 2V ~ 6V | 2V ~ 6V | 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | |
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 8 ns | 8 ns | 8 ns | |||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |