Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1021112-57C51C-55TMB
Mounting: SMD (SMT)
Interface: Parallel
Access Time: 55 ns
Density: 128 kb
Number of Pins: 28
Categories: OEM Parts(0-9)
Case / Package: CDIP
Alternative Parts (Cross-Reference): 57C51C-55TMB57C51C55
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1021112-57C51C-55TMB |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 57C51C-55TMB |