10A, 140V, PNP, Si, POWER TRANSISTOR, TO-247, ROHS COMPLIANT PACKAGE-3 Product overview: 2STW1695 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 140V. Search-friendly keywords include transistor, BJT, switching, amplification, 10A, 140V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2STW1695 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 140V 10A 20MHz 100W Through Hole TO-247-3
Manufacturer: STMicroelectronics
Win Source Part Number: 763041-2STW1695
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-247-3
Power - Max: 100W
Transistor Type: PNP
Frequency - Transition: 20MHz
Part Status: Obsolete(EOL)
Family Name: 2STW1695
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 10A
Voltage - Collector Emitter Breakdown (Maximum): 140V
Vce Saturation (Maximum) @ Ib, Ic: 700mV @ 700mA, 7A
Current - Collector Cutoff (Maximum): 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 70 @ 3A, 4V
Alternative Parts (Cross-Reference): 2SA1303; 2SA1695; FJAF4210Y;
Introduction Date: March 08, 2005
ECCN: EAR99
Country of Origin: Republic of Korea, Philippines, China, India, Malaysia, Morocco, Singpore
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
STMICROELECTRONICS 2STW1695Bipolar (BJT) Single Transistor, PNP, 140 V, 20 MHz, 100 W, 7 A, 70
TRANS PNP 140V 10A TO247-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2STW1695 | 497-7064-5-ND | 763041-2STW1695 | 761-2STW1695 | 2STW1695 |
| Product Name | 10A 140V Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2STW1695 | STMICROELECTRONICS 2STW1695Bipolar (BJT) Single Transistor, PNP, 140 V, 20 MHz, 100 W, 7 A, 70 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | PNP; PNP | |
| IC(max) | 10000 milliamps | 10000 milliamps | 10000 milliamps | ||
| VCEO | 140 volts | 140 volts | 140 volts | ||
| VCBO | 140 volts | ||||
| fT | 20 MHz |