Bipolar (BJT) Transistor NPN 250V 17A 25MHz 200W Through Hole TO-3P
TRANS NPN 250V 17A TO3P
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 497-6958-5-ND | 2STC5948 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |