Bipolar (BJT) Transistor PNP 100V 25A 20MHz 125W Through Hole TO-3P
TRANS PNP 100V 25A TO3P
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 497-6955-5-ND | 2STA2510 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |