Bipolar (BJT) Transistor PNP 250V 17A 25MHz 200W Through Hole TO-3P
Bipolar (BJT) Transistor PNP 250V 17A 25MHz 200W Through Hole TO-3P
IGBT & Power Bipolar
TRANS PNP 250V 17A TO3P
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) | Bipolar RF Transistors |
| Product Number | 497-8740-5-ND | 09R8970 | 2STA2120 |
| Product Name | Single Bipolar Transistors | Igbt & Power Bipolar Stmicroelectronics | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |