Manufacturer: STMicroelectronics
Win Source Part Number: 1124260-2N720A
Packaging: Tube
Mounting Style: Through Hole
Transistor Type: NPN
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-18
Status: Obsolete
Temperature Range - Operating: 175°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-206AA, TO-18-3 Metal Can
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 80V
Current - Collector Cutoff (Maximum): 10nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: 2N720
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 5V at 15mA, 150mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 40 at 150mA, 10V
Maximum Power: 500mW
TRANS NPN 80V 0.5A TO18
Bipolar Transistors - BJT NPN General Purpose
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1124260-2N720A | 2N720A | 761-2N720A |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N720A | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT NPN General Purpose |
| Polarity | NPN | NPN; NPN | |
| Package Type | SOT3 | ||
| Packing Method | Tube; Tube | Tube; Tube | |
| IC(max) | 500 milliamps | 500 milliamps | |
| VCEO | 80 volts | 80 volts |