STMicroelectronics Through-Hole 150V 0.6A Bipolar Transistor 2N5401HR

Description
PNP BJT Transistor 150V 0.6A TO-18 3-Pin Through Hole Product overview: 2N5401HR from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 150V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 150V, 0.6A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2N5401HR can be used for catalog matching and distributor lookup.
Request a Quote
Description
PNP BJT Transistor 150V 0.6A TO-18 3-Pin Through Hole Product overview: 2N5401HR from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 150V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 150V, 0.6A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2N5401HR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 150V 0.6A Bipolar Transistor
283-2N5401HR
Through-Hole 150V 0.6A Bipolar Transistor 283-2N5401HR
PNP BJT Transistor 150V 0.6A TO-18 3-Pin Through Hole Product overview: 2N5401HR from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 150V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 150V, 0.6A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2N5401HR can be used for catalog matching and distributor lookup.

PNP BJT Transistor 150V 0.6A TO-18 3-Pin Through Hole Product overview: 2N5401HR from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 150V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 150V, 0.6A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2N5401HR can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - 2N5401HR - 1036406-2N5401HR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2N5401HR
1036406-2N5401HR
TRANSISTORS - RF Transistors (BJT) - 2N5401HR 1036406-2N5401HR
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036406-2N5401HR Packaging: Bulk Number of Pins: 3 Categories: RF Transistors(BJT) Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 200 °C Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: Yes Min Operating Temperature: -65 °C Max Power Dissipation: 360 mW Collector Base Voltage (VCBO): 160 V Collector Emitter Voltage (VCEO): 150 V Max Collector Current: 600 mA

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1036406-2N5401HR
Packaging: Bulk
Number of Pins: 3
Categories: RF Transistors(BJT)
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 200 °C
Mount: Through Hole
RoHS: Non-Compliant
Radiation Hardening: Yes
Min Operating Temperature: -65 °C
Max Power Dissipation: 360 mW
Collector Base Voltage (VCBO): 160 V
Collector Emitter Voltage (VCEO): 150 V
Max Collector Current: 600 mA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 283-2N5401HR 1036406-2N5401HR
Product Name Through-Hole 150V 0.6A Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - 2N5401HR
IC(max) 600 milliamps
VCBO 160 volts
PD 360 milliwatts 360 milliwatts
TJ -65 C (-85 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A PNP medium power transistors - BC53PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
7 suppliers
Bipolar Transistors - 1220658 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23f
Number of units in IC 1
View Details
45V 1A Bipolar Transistor - 276-BCP54-16E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Packing Method Bulk
VCEO 45 volts
View Details
2 suppliers