The 2N3906 is a PNP silicon epitaxial planar transistor for through-hole PCB assembly, designed for use as a small load switch with high gain and low saturation voltage. It is housed in a TO-92 package measuring up to 4.95 mm in diameter and 15.49 mm in length. The collector-emitter voltage rating is -40 V, the collector current is -200 mA, and the total power dissipation is 625 mW at 25°C. The maximum junction temperature is 150°C, with a thermal resistance junction-to-ambient of 200°C/W. The DC current gain (hFE) ranges from 30 to 300 depending on operating conditions, and the transition frequency is 250 MHz.
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 625mW Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 497-2404-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |