STMicroelectronics Memory IC and Storage Component 27C2001-10F1

Description
IC EPROM UV 2MBIT 100NS 32CDIP Product overview: 27C2001-10F1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-27C2001-10F1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EPROM UV 2MBIT 100NS 32CDIP Product overview: 27C2001-10F1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-27C2001-10F1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-27C2001-10F1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-27C2001-10F1
Memory IC and Storage Component 774-27C2001-10F1
IC EPROM UV 2MBIT 100NS 32CDIP Product overview: 27C2001-10F1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-27C2001-10F1 can be used for catalog matching and distributor lookup.

IC EPROM UV 2MBIT 100NS 32CDIP Product overview: 27C2001-10F1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-27C2001-10F1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EPROM - 27C2001-10F1 - 075241-27C2001-10F1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - 27C2001-10F1
075241-27C2001-10F1
Memory - EPROM - 27C2001-10F1 075241-27C2001-10F1
Manufacturer: STMicroelectronics Win Source Part Number: 075241-27C2001-10F1 Packaging: Tube/Rail Mounting: Through Hole Technology: EPROM - UV Memory Size: 2Mb (256K x 8) Access Time: 100ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-CDIP Frit Seal with Window Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 075241-27C2001-10F1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EPROM - UV
Memory Size: 2Mb (256K x 8)
Access Time: 100ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-CDIP Frit Seal with Window
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-27C2001-10F1 075241-27C2001-10F1
Product Name Memory IC and Storage Component Memory - EPROM - 27C2001-10F1
Memory Category EPROM EPROM; EPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - JM38510/23102BFA - Quarktwin Technology Ltd.
View Details
2 suppliers
Memory - 27S13A/BEA - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 40 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - AS5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details