STMicroelectronics OEM Souring 121633_TDA2050V

Description
Category: OEM Souring Win Source Part Number: 1468518-121633_TDA20 50V Manufacturer: STMicroelectronics
Request a Quote
Description
Category: OEM Souring Win Source Part Number: 1468518-121633_TDA20 50V Manufacturer: STMicroelectronics
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Souring - 1468518-121633_TDA2050V - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1468518-121633_TDA20 50V Manufacturer: STMicroelectronics

Category: OEM Souring
Win Source Part Number: 1468518-121633_TDA2050V
Manufacturer: STMicroelectronics

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1468518-121633_TDA2050V
Product Name OEM Souring
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details