Stinger Electronics Pro Ring Terminal 1/0 Ga - 5/16" Hole; Stud Size - Metric Stinger SPT520

Description
Pro Ring Terminal 1/0 GA - 5/16" Hole; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:1AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Black, Red; Insulator Material:
Description
Pro Ring Terminal 1/0 GA - 5/16" Hole; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:1AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Black, Red; Insulator Material:

Suppliers

Company
Product
Description
Supplier Links
Pro Ring Terminal 1/0 Ga - 5/16
Chicago, IL, United States
Pro Ring Terminal 1/0 Ga - 5/16" Hole; Stud Size - Metric Stinger
33AC5923
Pro Ring Terminal 1/0 Ga - 5/16" Hole; Stud Size - Metric Stinger 33AC5923
Pro Ring Terminal 1/0 GA - 5/16" Hole; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:1AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Black, Red; Insulator Material:

Pro Ring Terminal 1/0 GA - 5/16" Hole; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:1AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Black, Red; Insulator Material:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33AC5923
Product Name Pro Ring Terminal 1/0 Ga - 5/16" Hole; Stud Size - Metric Stinger
Contact Size (AWG) ? to 1 AWG
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-103-779-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details