Stinger Electronics Anl Fuse 100 Amp; Product Range Stinger SPF52100

Description
ANL Fuse 100 Amp; Product Range:-; Fuse Current:100A; Voltage Rating VAC:-; Voltage Rating VDC:-; Fuse Size Metric:-; Fuse Size Imperial:-; Blow Characteristic:
Description
ANL Fuse 100 Amp; Product Range:-; Fuse Current:100A; Voltage Rating VAC:-; Voltage Rating VDC:-; Fuse Size Metric:-; Fuse Size Imperial:-; Blow Characteristic:

Suppliers

Company
Product
Description
Supplier Links
Anl Fuse 100 Amp; Product Range Stinger - 33AC5918 - Newark, An Avnet Company
Chicago, IL, United States
Anl Fuse 100 Amp; Product Range Stinger
33AC5918
Anl Fuse 100 Amp; Product Range Stinger 33AC5918
ANL Fuse 100 Amp; Product Range:-; Fuse Current:100A; Voltage Rating VAC:-; Voltage Rating VDC:-; Fuse Size Metric:-; Fuse Size Imperial:-; Blow Characteristic:

ANL Fuse 100 Amp; Product Range:-; Fuse Current:100A; Voltage Rating VAC:-; Voltage Rating VDC:-; Fuse Size Metric:-; Fuse Size Imperial:-; Blow Characteristic:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 33AC5918
Product Name Anl Fuse 100 Amp; Product Range Stinger
Rated Current 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625305 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 700 volts
Rated Current 12 amps
View Details
North American Fuse Medium Time Delay 10A - 813GMC-10 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Fuses - 2019-CCF1F15TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details