Steyr Motors GmbH Bearing 6312N

Description
DISCONTINUED BY MANUFACTURER, ROLLER BEARING, 2.3 INCH BORE, 5.15 INCH OUTER DIAMETER, 1.25 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, ROLLER BEARING, 2.3 INCH BORE, 5.15 INCH OUTER DIAMETER, 1.25 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 141089102 - Radwell International
Willingboro, NJ, United States
Bearing
141089102
Bearing 141089102
DISCONTINUED BY MANUFACTURER, ROLLER BEARING, 2.3 INCH BORE, 5.15 INCH OUTER DIAMETER, 1.25 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, ROLLER BEARING, 2.3 INCH BORE, 5.15 INCH OUTER DIAMETER, 1.25 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 141089102
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB3510UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.3780 inch (35.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-1-3/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 0.5000 inch (12.700 mm)
View Details
Roller Bearings - 2482950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.7717 inch (45.000 mm)
View Details