StellarNet, Inc. NIR Spectrometer RED-Wave-NIR-1024

Description
StellarNets' high performance InGaAs spectrometers cover the NIR wavelength range from 0.9-2.3 µm. The units are exceptionally robust with no moving parts and are packaged in small rugged metal enclosures (2.75" x 4" x 6") for portable, process, and lab applications. The InGaAs detector is a Sensors Unlimited linear photo diode array with 512 pixels (1024 optional) 25µm by 500µm tall to provide maximum sensitivity. The detector has an integrated thermo electric cooler (TEC) maintained at -10 °C, stabilized within +/-0.1 °C. The RED-Wave NIR InGaAs spectrometers use single strand SMA 905 fiber optic input. Several models provide a variety of operational ranges and resolutions suitable for both spectroscopy and optical spectrum analysis.
Description
StellarNets' high performance InGaAs spectrometers cover the NIR wavelength range from 0.9-2.3 µm. The units are exceptionally robust with no moving parts and are packaged in small rugged metal enclosures (2.75" x 4" x 6") for portable, process, and lab applications. The InGaAs detector is a Sensors Unlimited linear photo diode array with 512 pixels (1024 optional) 25µm by 500µm tall to provide maximum sensitivity. The detector has an integrated thermo electric cooler (TEC) maintained at -10 °C, stabilized within +/-0.1 °C. The RED-Wave NIR InGaAs spectrometers use single strand SMA 905 fiber optic input. Several models provide a variety of operational ranges and resolutions suitable for both spectroscopy and optical spectrum analysis.

Suppliers

Company
Product
Description
Supplier Links
NIR Spectrometer - RED-Wave-NIR-1024 - StellarNet, Inc.
Tampa, FL, USA
NIR Spectrometer
RED-Wave-NIR-1024
NIR Spectrometer RED-Wave-NIR-1024
StellarNets' high performance InGaAs spectrometers cover the NIR wavelength range from 0.9-2.3 µm. The units are exceptionally robust with no moving parts and are packaged in small rugged metal enclosures (2.75" x 4" x 6") for portable, process, and lab applications. The InGaAs detector is a Sensors Unlimited linear photo diode array with 512 pixels (1024 optional) 25µm by 500µm tall to provide maximum sensitivity. The detector has an integrated thermo electric cooler (TEC) maintained at -10 °C, stabilized within +/-0.1 °C. The RED-Wave NIR InGaAs spectrometers use single strand SMA 905 fiber optic input. Several models provide a variety of operational ranges and resolutions suitable for both spectroscopy and optical spectrum analysis.

StellarNets' high performance InGaAs spectrometers cover the NIR wavelength range from 0.9-2.3 µm. The units are exceptionally robust with no moving parts and are packaged in small rugged metal enclosures (2.75" x 4" x 6") for portable, process, and lab applications. The InGaAs detector is a Sensors Unlimited linear photo diode array with 512 pixels (1024 optional) 25µm by 500µm tall to provide maximum sensitivity. The detector has an integrated thermo electric cooler (TEC) maintained at -10 °C, stabilized within +/-0.1 °C. The RED-Wave NIR InGaAs spectrometers use single strand SMA 905 fiber optic input. Several models provide a variety of operational ranges and resolutions suitable for both spectroscopy and optical spectrum analysis.

Supplier's Site

Technical Specifications

  StellarNet, Inc.
Product Category Radiometers
Product Number RED-Wave-NIR-1024
Product Name NIR Spectrometer
Wavelength Range 900 to 1700 nm (9000 to 17000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Spectroradiometer - CS-2000A - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Wavelength Range 380 to 780 nm (3800 to 7800 Å)
Operating Temperature Range 5 to 35 C (41 to 95 F)
Humidity Range 0.0 to 80 %
View Details
UV LED Spot Curing Radiometric and Calibration Accessories - OmniCure LX500 - Excelitas Technologies Corp.
Specs
Wavelength Range 320 to 750 nm (3200 to 7500 Å)
Power Range 50 to 25000 mW/cm²
Accuracy 10 %
View Details