Konica Minolta Sensing Americas, Inc. Spectroradiometer CS-2000

Description
The CS-2000 is a polychromatortype spectroradiometer which can measure contrasts of 100,000:1 and features the world's top level capability to detect extremely low luminance levels of 0.003 cd/m2. The optical design and signal processing technologies of this instrument also provide accurate measurements of low to extremely low luminance and chromaticity measurements. Measurements are calculated in as little as 5 seconds, which eliminates mechanical and electrical noise factors. The CS-2000 has a low polarization error of 2% which ensures more stable measurements of displays that use polarization, including LCDs. The selectable measuring angle feature enables the user to select the optimum angle of 1°, .2°, or .1° based on the application. With a temperature range from 5° to 35°C, this instrument is reliable in any work environment. Measurements can be taken after a warm-up time of only 30 seconds. The CS-2000 has three measurement settings, internal and external synchronization, and multi-integration mode. Synchronization can be done either internally with user inputs or externally via line input. Multi-integration mode reduces variations due to unsynchronized measurement or synchronized measurements of sources that have irregular light emission cycles. The CS-2000 features a color LCD screen and simple operation panel, easy for first time users.
Request a Quote Datasheet
Description
The CS-2000 is a polychromatortype spectroradiometer which can measure contrasts of 100,000:1 and features the world's top level capability to detect extremely low luminance levels of 0.003 cd/m2. The optical design and signal processing technologies of this instrument also provide accurate measurements of low to extremely low luminance and chromaticity measurements. Measurements are calculated in as little as 5 seconds, which eliminates mechanical and electrical noise factors. The CS-2000 has a low polarization error of 2% which ensures more stable measurements of displays that use polarization, including LCDs. The selectable measuring angle feature enables the user to select the optimum angle of 1°, .2°, or .1° based on the application. With a temperature range from 5° to 35°C, this instrument is reliable in any work environment. Measurements can be taken after a warm-up time of only 30 seconds. The CS-2000 has three measurement settings, internal and external synchronization, and multi-integration mode. Synchronization can be done either internally with user inputs or externally via line input. Multi-integration mode reduces variations due to unsynchronized measurement or synchronized measurements of sources that have irregular light emission cycles. The CS-2000 features a color LCD screen and simple operation panel, easy for first time users.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectroradiometer - CS-2000 - Konica Minolta Sensing Americas, Inc.
Ramsey, NJ, USA
Spectroradiometer
CS-2000
Spectroradiometer CS-2000
The CS-2000 is a polychromatortype spectroradiometer which can measure contrasts of 100,000:1 and features the world's top level capability to detect extremely low luminance levels of 0.003 cd/m2. The optical design and signal processing technologies of this instrument also provide accurate measurements of low to extremely low luminance and chromaticity measurements. Measurements are calculated in as little as 5 seconds, which eliminates mechanical and electrical noise factors. The CS-2000 has a low polarization error of 2% which ensures more stable measurements of displays that use polarization, including LCDs. The selectable measuring angle feature enables the user to select the optimum angle of 1°, .2°, or .1° based on the application. With a temperature range from 5° to 35°C, this instrument is reliable in any work environment. Measurements can be taken after a warm-up time of only 30 seconds. The CS-2000 has three measurement settings, internal and external synchronization, and multi-integration mode. Synchronization can be done either internally with user inputs or externally via line input. Multi-integration mode reduces variations due to unsynchronized measurement or synchronized measurements of sources that have irregular light emission cycles. The CS-2000 features a color LCD screen and simple operation panel, easy for first time users.

The CS-2000 is a polychromatortype spectroradiometer which can measure contrasts of 100,000:1 and features the world's top level capability to detect extremely low luminance levels of 0.003 cd/m2.

The optical design and signal processing technologies of this instrument also provide accurate measurements of low to extremely low luminance and chromaticity measurements. Measurements are calculated in as little as 5 seconds, which eliminates mechanical and electrical noise factors.

The CS-2000 has a low polarization error of 2% which ensures more stable measurements of displays that use polarization, including LCDs. The selectable measuring angle feature enables the user to select the optimum angle of 1°, .2°, or .1° based on the application. With a temperature range from 5° to 35°C, this instrument is reliable in any work environment.

Measurements can be taken after a warm-up time of only 30 seconds. The CS-2000 has three measurement settings, internal and external synchronization, and multi-integration mode. Synchronization can be done either internally with user inputs or externally via line input. Multi-integration mode reduces variations due to unsynchronized measurement or synchronized measurements of sources that have irregular light emission cycles.

The CS-2000 features a color LCD screen and simple operation panel, easy for first time users.

Supplier's Site Datasheet

Technical Specifications

  Konica Minolta Sensing Americas, Inc.
Product Category Radiometers
Product Number CS-2000
Product Name Spectroradiometer
Wavelength Range 380 to 780 nm (3800 to 7800 Å)
Operating Temperature Range 5 to 35 C (41 to 95 F)
Humidity Range 0.0 to 80 %
Unlock Full Specs
to access all available technical data

Similar Products

Spectroradiometer - DTS140 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Wavelength Range 360 to 1040 nm (3600 to 10400 Å)
Display Type Alpha Numeric
Mounting / Environment Lab / Benchtop
View Details
Spectroradiometer - CS-2000A - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Wavelength Range 380 to 780 nm (3800 to 7800 Å)
Operating Temperature Range 5 to 35 C (41 to 95 F)
Humidity Range 0.0 to 80 %
View Details