StellarNet, Inc. RED-Wave NIR InGaAs Spectrometer NIRX-SR

Description
StellarNets’ high performance InGaAs spectrometers cover the NIR wavelength range from 0.9-2.3 î¼m. â The units are exceptionally robust with no moving parts and are packaged in small rugged metal enclosures (2.75â€� x 4â€� x 6â€�) for portable, process, and lab applications.â The InGaAs detector is a Sensors Unlimited linear photo diode array with 512 pixels (1024 optional) 25î¼m by 500î¼m tall to provide maximum sensitivity. The detector has an integrated thermo electric cooler (TEC) maintained at –10 â°C, stabilized within +/-0.1 â°C. â The RED-Wave NIR InGaAs spectrometers use single strand SMA 905 fiber optic input.â Several models provide a variety of operational ranges and resolutions suitable for both spectroscopy and optical spectrum analysis. Extended range systems for 1.5-2.2î¼m are available in 512 or 1024 element InGaAs PDA’s with 25 x 250um tall pixels. Because of reduced sensitivity and higher dark noise, the extended range InGaAs spectrometers are primarily used for measuring tunable lasers, characterizing optics, or chemical absorption & transmission thru cuvettes, flow cells, and dip probes.
Description
StellarNets’ high performance InGaAs spectrometers cover the NIR wavelength range from 0.9-2.3 î¼m. â The units are exceptionally robust with no moving parts and are packaged in small rugged metal enclosures (2.75â€� x 4â€� x 6â€�) for portable, process, and lab applications.â The InGaAs detector is a Sensors Unlimited linear photo diode array with 512 pixels (1024 optional) 25î¼m by 500î¼m tall to provide maximum sensitivity. The detector has an integrated thermo electric cooler (TEC) maintained at –10 â°C, stabilized within +/-0.1 â°C. â The RED-Wave NIR InGaAs spectrometers use single strand SMA 905 fiber optic input.â Several models provide a variety of operational ranges and resolutions suitable for both spectroscopy and optical spectrum analysis. Extended range systems for 1.5-2.2î¼m are available in 512 or 1024 element InGaAs PDA’s with 25 x 250um tall pixels. Because of reduced sensitivity and higher dark noise, the extended range InGaAs spectrometers are primarily used for measuring tunable lasers, characterizing optics, or chemical absorption & transmission thru cuvettes, flow cells, and dip probes.

Suppliers

Company
Product
Description
Supplier Links
RED-Wave NIR InGaAs Spectrometer - NIRX-SR - StellarNet, Inc.
Tampa, FL, USA
RED-Wave NIR InGaAs Spectrometer
NIRX-SR
RED-Wave NIR InGaAs Spectrometer NIRX-SR
StellarNets’ high performance InGaAs spectrometers cover the NIR wavelength range from 0.9-2.3 î¼m. â The units are exceptionally robust with no moving parts and are packaged in small rugged metal enclosures (2.75â€� x 4â€� x 6â€�) for portable, process, and lab applications.â The InGaAs detector is a Sensors Unlimited linear photo diode array with 512 pixels (1024 optional) 25î¼m by 500î¼m tall to provide maximum sensitivity. The detector has an integrated thermo electric cooler (TEC) maintained at –10 â°C, stabilized within +/-0.1 â°C. â The RED-Wave NIR InGaAs spectrometers use single strand SMA 905 fiber optic input.â Several models provide a variety of operational ranges and resolutions suitable for both spectroscopy and optical spectrum analysis. Extended range systems for 1.5-2.2î¼m are available in 512 or 1024 element InGaAs PDA’s with 25 x 250um tall pixels. Because of reduced sensitivity and higher dark noise, the extended range InGaAs spectrometers are primarily used for measuring tunable lasers, characterizing optics, or chemical absorption & transmission thru cuvettes, flow cells, and dip probes.

StellarNets’ high performance InGaAs spectrometers cover the NIR wavelength range from 0.9-2.3 μm.  The units are exceptionally robust with no moving parts and are packaged in small rugged metal enclosures (2.75� x 4� x 6�) for portable, process, and lab applications. The InGaAs detector is a Sensors Unlimited linear photo diode array with 512 pixels (1024 optional) 25μm by 500μm tall to provide maximum sensitivity. The detector has an integrated thermo electric cooler (TEC) maintained at –10 °C, stabilized within +/-0.1 °C.  The RED-Wave NIR InGaAs spectrometers use single strand SMA 905 fiber optic input. Several models provide a variety of operational ranges and resolutions suitable for both spectroscopy and optical spectrum analysis.
Extended range systems for 1.5-2.2μm are available in 512 or 1024 element InGaAs PDA’s with 25 x 250um tall pixels. Because of reduced sensitivity and higher dark noise, the extended range InGaAs spectrometers are primarily used for measuring tunable lasers, characterizing optics, or chemical absorption & transmission thru cuvettes, flow cells, and dip probes.

Supplier's Site
RED-Wave NIR InGaAs Spectrometer - NIRX-SR - StellarNet, Inc.
Tampa, FL, USA
RED-Wave NIR InGaAs Spectrometer
NIRX-SR
RED-Wave NIR InGaAs Spectrometer NIRX-SR
StellarNets’ high performance InGaAs spectrometers cover the NIR wavelength range from 0.9-2.3 î¼m. â The units are exceptionally robust with no moving parts and are packaged in small rugged metal enclosures (2.75â€� x 4â€� x 6â€�) for portable, process, and lab applications.â The InGaAs detector is a Sensors Unlimited linear photo diode array with 512 pixels (1024 optional) 25î¼m by 500î¼m tall to provide maximum sensitivity. The detector has an integrated thermo electric cooler (TEC) maintained at –10 â°C, stabilized within +/-0.1 â°C. â The RED-Wave NIR InGaAs spectrometers use single strand SMA 905 fiber optic input.â Several models provide a variety of operational ranges and resolutions suitable for both spectroscopy and optical spectrum analysis. Extended range systems for 1.5-2.2î¼m are available in 512 or 1024 element InGaAs PDA’s with 25 x 250um tall pixels. Because of reduced sensitivity and higher dark noise, the extended range InGaAs spectrometers are primarily used for measuring tunable lasers, characterizing optics, or chemical absorption & transmission thru cuvettes, flow cells, and dip probes.

StellarNets’ high performance InGaAs spectrometers cover the NIR wavelength range from 0.9-2.3 μm.  The units are exceptionally robust with no moving parts and are packaged in small rugged metal enclosures (2.75� x 4� x 6�) for portable, process, and lab applications. The InGaAs detector is a Sensors Unlimited linear photo diode array with 512 pixels (1024 optional) 25μm by 500μm tall to provide maximum sensitivity. The detector has an integrated thermo electric cooler (TEC) maintained at –10 °C, stabilized within +/-0.1 °C.  The RED-Wave NIR InGaAs spectrometers use single strand SMA 905 fiber optic input. Several models provide a variety of operational ranges and resolutions suitable for both spectroscopy and optical spectrum analysis.
Extended range systems for 1.5-2.2μm are available in 512 or 1024 element InGaAs PDA’s with 25 x 250um tall pixels. Because of reduced sensitivity and higher dark noise, the extended range InGaAs spectrometers are primarily used for measuring tunable lasers, characterizing optics, or chemical absorption & transmission thru cuvettes, flow cells, and dip probes.

Supplier's Site

Technical Specifications

  StellarNet, Inc.
Product Category Water Quality Photometers and Colorimeters
Product Number NIRX-SR
Product Name RED-Wave NIR InGaAs Spectrometer
Response Time 1.00E-3 seconds
Maximum wavelength of Light source 2300 nm (23000 Å)
Instrument Type Portable
Computer Interface Computer Interface
Unlock Full Specs
to access all available technical data

Similar Products

Tomato Index Colorimeter - CR-410T - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Response Time 1 seconds
Instrument Type Handheld; Portable
Local Interface Digital Front Panel
View Details
Phosphate analyzer - Aztec AW636 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Measured Parameter Phosphate
Range, low 0.0 mg/L
Range, high 0.0646 mg/L
View Details
Colorimeter - PCE-CSM 7 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Instrument Type Handheld
Local Interface Digital Front Panel
Computer Interface Computer Interface
View Details
On-Line ppm Oil-in-Water - HydroSense 4420 - Arjay Engineering
Specs
Measured Parameter Total Petroleum Hydrocarbons
Range, low 0.0 mg/L
Range, high 0.1293 mg/L
View Details