The PCE-CSM 5 is a colorimeter designed for quality control, featuring interchangeable measuring apertures of Ø4 mm and Ø8 mm, and supporting CIE LAB, XYZ, LCh, RGB, and LUV color spaces. It includes a rechargeable lithium-ion battery (3.7 V, 3,200 mAh) offering approximately 5,000 measurements per charge, and stores up to 100 reference values and 20,000 samples. Data can be transferred via USB or RS-232 interface, and a dedicated PC software is included. The device has a 2.8-inch TFT display, measures in 0.4 seconds, and maintains repeatability of ΔE*ab 0.03. Operating temperature ranges from 0 to +40 °C, with dimensions of 205 x 67 x 80 mm and a weight of 500 g.
The colorimeter PCE-CSM 5 was developed for quality control and offers a high accuracy. When using the colorimeter, you can choose between different color spaces (CIE LAB, XYZ, LCh, RGB, LUV). In addition, the colorimeter PCE-CSM 5 comes with two different measuring apertures (Ø6 mm and Ø10 mm). After a measurement with the colorimeter, the reading can be used as a reference value while other readings can be recorded as a sample and later be compared to the reference value easily. In addition to the individual color space coordinates, the deviation between the reading is also displayed. When using the colorimeter, it is possible to store up to 100 reference values and up to 20,000 samples on the device. The measured data can also be transferred to a PC via the USB interface. A special PC software is included in the package.
| PCE Instruments / PCE Americas Inc. | |
|---|---|
| Product Category | Water Quality Photometers and Colorimeters |
| Product Number | PCE-CSM 5 |
| Product Name | Colorimeter |
| Instrument Type | Handheld |
| Local Interface | Digital Front Panel |
| Computer Interface | Computer Interface |
| Interface Options | Serial Interface |