StellarNet, Inc. BLUE-Wave Fiber Optic Spectrometer NIR4b

Description
The newly released StellarNet BLUE-Wave Spectrometers are fiber optic coupled instruments with a wide selection of models for â measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the highly sensitive CCD with options for 2048 or 3648 elements. Various models provide a choice of grating range and slit resolutions.â New and improved electronics with a high speed 16-bit digitizer allows for fast data acquisition and a signal to noise of 1000:1!â Up to 8 units can be daisy chained together and are able to run simultaneously.â Additionally the new BLUE-Wave spectrometers can be powered directly from your PC USB-2 port. â A single strand fiber optic cable or probe assembly delivers input via standard SMA 905 fiber optic connector with a choice of cable lengths. The spectrograph optics are exceptionally robust in a vibration tolerant modular design, with no moving parts.The detachable spectrograph assembly and control electronics are protected inside a rugged metal enclosure, suitable for portable, process, and lab applications. Several units may be daisy-chained using a standard USB hub allowing simple configurations for dual and multi-beam applications in chemistry, spectroradiometry, and PORTA-LIBS. Additional BLUE-Wave measurement applications include emission wavelength monitoring /characterization of tunable lasers or LED’s and other sources such as elemental emissions from plasma & Laser Induced Breakdown Spectroscopy. Also Bragg grating technology enables optical sensing of many parameters including temperature and pressure. Thin film thickness measurements can be made using sample specular reflectance. The small size and weight makes the BLUE-Wave spectrometers just perfect for portable and OEM applications. CCD has best sensitivity and PDA has best SNR.
Description
The newly released StellarNet BLUE-Wave Spectrometers are fiber optic coupled instruments with a wide selection of models for â measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the highly sensitive CCD with options for 2048 or 3648 elements. Various models provide a choice of grating range and slit resolutions.â New and improved electronics with a high speed 16-bit digitizer allows for fast data acquisition and a signal to noise of 1000:1!â Up to 8 units can be daisy chained together and are able to run simultaneously.â Additionally the new BLUE-Wave spectrometers can be powered directly from your PC USB-2 port. â A single strand fiber optic cable or probe assembly delivers input via standard SMA 905 fiber optic connector with a choice of cable lengths. The spectrograph optics are exceptionally robust in a vibration tolerant modular design, with no moving parts.The detachable spectrograph assembly and control electronics are protected inside a rugged metal enclosure, suitable for portable, process, and lab applications. Several units may be daisy-chained using a standard USB hub allowing simple configurations for dual and multi-beam applications in chemistry, spectroradiometry, and PORTA-LIBS. Additional BLUE-Wave measurement applications include emission wavelength monitoring /characterization of tunable lasers or LED’s and other sources such as elemental emissions from plasma & Laser Induced Breakdown Spectroscopy. Also Bragg grating technology enables optical sensing of many parameters including temperature and pressure. Thin film thickness measurements can be made using sample specular reflectance. The small size and weight makes the BLUE-Wave spectrometers just perfect for portable and OEM applications. CCD has best sensitivity and PDA has best SNR.

Suppliers

Company
Product
Description
Supplier Links
BLUE-Wave Fiber Optic Spectrometer - NIR4b - StellarNet, Inc.
Tampa, FL, USA
BLUE-Wave Fiber Optic Spectrometer
NIR4b
BLUE-Wave Fiber Optic Spectrometer NIR4b
The newly released StellarNet BLUE-Wave Spectrometers are fiber optic coupled instruments with a wide selection of models for â measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the highly sensitive CCD with options for 2048 or 3648 elements. Various models provide a choice of grating range and slit resolutions.â New and improved electronics with a high speed 16-bit digitizer allows for fast data acquisition and a signal to noise of 1000:1!â Up to 8 units can be daisy chained together and are able to run simultaneously.â Additionally the new BLUE-Wave spectrometers can be powered directly from your PC USB-2 port. â A single strand fiber optic cable or probe assembly delivers input via standard SMA 905 fiber optic connector with a choice of cable lengths. The spectrograph optics are exceptionally robust in a vibration tolerant modular design, with no moving parts.The detachable spectrograph assembly and control electronics are protected inside a rugged metal enclosure, suitable for portable, process, and lab applications. Several units may be daisy-chained using a standard USB hub allowing simple configurations for dual and multi-beam applications in chemistry, spectroradiometry, and PORTA-LIBS. Additional BLUE-Wave measurement applications include emission wavelength monitoring /characterization of tunable lasers or LED’s and other sources such as elemental emissions from plasma & Laser Induced Breakdown Spectroscopy. Also Bragg grating technology enables optical sensing of many parameters including temperature and pressure. Thin film thickness measurements can be made using sample specular reflectance. The small size and weight makes the BLUE-Wave spectrometers just perfect for portable and OEM applications. CCD has best sensitivity and PDA has best SNR.

The newly released StellarNet BLUE-Wave Spectrometers are fiber optic coupled instruments with a wide selection of models for  measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the highly sensitive CCD with options for 2048 or 3648 elements. Various models provide a choice of grating range and slit resolutions. New and improved electronics with a high speed 16-bit digitizer allows for fast data acquisition and a signal to noise of 1000:1! Up to 8 units can be daisy chained together and are able to run simultaneously. Additionally the new BLUE-Wave spectrometers can be powered directly from your PC USB-2 port.  A single strand fiber optic cable or probe assembly delivers input via standard SMA 905 fiber optic connector with a choice of cable lengths. The spectrograph optics are exceptionally robust in a vibration tolerant modular design, with no moving parts.The detachable spectrograph assembly and control electronics are protected inside a rugged metal enclosure, suitable for portable, process, and lab applications. Several units may be daisy-chained using a standard USB hub allowing simple configurations for dual and multi-beam applications in chemistry, spectroradiometry, and PORTA-LIBS.
Additional BLUE-Wave measurement applications include emission wavelength monitoring /characterization of tunable lasers or LED’s and other sources such as elemental emissions from plasma & Laser Induced Breakdown Spectroscopy. Also Bragg grating technology enables optical sensing of many parameters including temperature and pressure. Thin film thickness measurements can be made using sample specular reflectance. The small size and weight makes the BLUE-Wave spectrometers just perfect for portable and OEM applications. CCD has best sensitivity and PDA has best SNR.

Supplier's Site
GREEN-Wave Mini Fiber Optic Spectrometer - NIR4b - StellarNet, Inc.
Tampa, FL, USA
GREEN-Wave Mini Fiber Optic Spectrometer
NIR4b
GREEN-Wave Mini Fiber Optic Spectrometer NIR4b
The StellarNet GREEN-Wave low cost Spectrometers are fiber optic coupled instruments with a wide selection of models for measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the highly sensitive CCD or Photo Diode Array detectors with options for 2048 or 3648 elements. Various models provide a choice of grating range and slit resolutions. A single strand fiber optic cable or probe assembly delivers input via standard SMA 905 fiber optic connector with a choice of cable lengths. The spectrograph optics are exceptionally robust in a vibration tolerant modular design, with no moving parts.

The StellarNet GREEN-Wave low cost Spectrometers are fiber optic coupled instruments with a wide selection of models for measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the highly sensitive CCD or Photo Diode Array detectors with options for 2048 or 3648 elements. Various models provide a choice of grating range and slit resolutions. A single strand fiber optic cable or probe assembly delivers input via standard SMA 905 fiber optic connector with a choice of cable lengths. The spectrograph optics are exceptionally robust in a vibration tolerant modular design, with no moving parts.

Supplier's Site

Technical Specifications

  StellarNet, Inc. StellarNet, Inc.
Product Category Water Quality Photometers and Colorimeters Water Quality Photometers and Colorimeters
Product Number NIR4b NIR4b
Product Name BLUE-Wave Fiber Optic Spectrometer GREEN-Wave Mini Fiber Optic Spectrometer
Response Time 1.00E-3 seconds 0.0030 seconds
Maximum wavelength of Light source 800 nm (8000 Å) 800 nm (8000 Å)
Instrument Type Portable Handheld; Portable
Computer Interface Computer Interface Computer Interface
Unlock Full Specs
to access all available technical data

Similar Products

UviTec Nitrite Analyzer -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Measured Parameter Nitrate
Range, low 0.7000 mg/L
Range, high 10000 mg/L
View Details
Colorimeter - Chroma Meter CR-400 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Response Time 1 seconds
Instrument Type Handheld; Portable
Local Interface Digital Front Panel
View Details
Colorimeter - PCE-CRM 40 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Maximum wavelength of Light source 780 nm (7800 Å)
Instrument Type Handheld
Local Interface Digital Front Panel
View Details
Oil in Water Analyser - HydroSense 4410-OCM - Arjay Engineering
Specs
Measured Parameter Total Petroleum Hydrocarbons
Range, low 0.0 mg/L
Range, high 0.3232 mg/L
View Details