StellarNet, Inc. SpectroColorimeter BLUE-Wave-VIS

Description
These instruments measure the color of solid and liquid samples using either a fiber optic reflectance probe, fixture, dip probe, or cuvette holder. The StellarNet BLACK-Comet-CXR colorimeter has consistent resolution throughout 280-900nm and is a perfect low cost instrument for any color measurement application. As one of StellarNet's concave grating models it has low stray light levels because there are no mirrors in its optical bench. It is engineered with no moving parts which results in shock proof durability, permanent alignment, and a ruggedness unmatched by any spectrometer in its field. The BLACK-Comet-CXR reliably measures CIELAB & Delta E* values. StellarNet's BLACK-Comet-CXR colorimeter is applicable for color measurements of food, beverages, industrial and home liquids, textiles, plastics, pharmaceuticals, and raw materials.
Description
These instruments measure the color of solid and liquid samples using either a fiber optic reflectance probe, fixture, dip probe, or cuvette holder. The StellarNet BLACK-Comet-CXR colorimeter has consistent resolution throughout 280-900nm and is a perfect low cost instrument for any color measurement application. As one of StellarNet's concave grating models it has low stray light levels because there are no mirrors in its optical bench. It is engineered with no moving parts which results in shock proof durability, permanent alignment, and a ruggedness unmatched by any spectrometer in its field. The BLACK-Comet-CXR reliably measures CIELAB & Delta E* values. StellarNet's BLACK-Comet-CXR colorimeter is applicable for color measurements of food, beverages, industrial and home liquids, textiles, plastics, pharmaceuticals, and raw materials.

Suppliers

Company
Product
Description
Supplier Links
SpectroColorimeter - BLUE-Wave-VIS - StellarNet, Inc.
Tampa, FL, USA
SpectroColorimeter
BLUE-Wave-VIS
SpectroColorimeter BLUE-Wave-VIS
These instruments measure the color of solid and liquid samples using either a fiber optic reflectance probe, fixture, dip probe, or cuvette holder. The StellarNet BLACK-Comet-CXR colorimeter has consistent resolution throughout 280-900nm and is a perfect low cost instrument for any color measurement application. As one of StellarNet's concave grating models it has low stray light levels because there are no mirrors in its optical bench. It is engineered with no moving parts which results in shock proof durability, permanent alignment, and a ruggedness unmatched by any spectrometer in its field. The BLACK-Comet-CXR reliably measures CIELAB & Delta E* values. StellarNet's BLACK-Comet-CXR colorimeter is applicable for color measurements of food, beverages, industrial and home liquids, textiles, plastics, pharmaceuticals, and raw materials.

These instruments measure the color of solid and liquid samples using either a fiber optic reflectance probe, fixture, dip probe, or cuvette holder. The StellarNet BLACK-Comet-CXR colorimeter has consistent resolution throughout 280-900nm and is a perfect low cost instrument for any color measurement application. As one of StellarNet's concave grating models it has low stray light levels because there are no mirrors in its optical bench. It is engineered with no moving parts which results in shock proof durability, permanent alignment, and a ruggedness unmatched by any spectrometer in its field. The BLACK-Comet-CXR reliably measures CIELAB & Delta E* values. StellarNet's BLACK-Comet-CXR colorimeter is applicable for color measurements of food, beverages, industrial and home liquids, textiles, plastics, pharmaceuticals, and raw materials.

Supplier's Site

Technical Specifications

  StellarNet, Inc.
Product Category Color Meters and Appearance Instruments
Product Number BLUE-Wave-VIS
Product Name SpectroColorimeter
Property Measured Chroma; Color; Hue
Measurement Scale Hunter L, a, b; CIELAB; cE*CMC; XYZ; Yxy
Instrument Type Colorimeter
Unlock Full Specs
to access all available technical data

Similar Products

High-Resolution Photometer - F-712.IRP - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Property Measured Optical Input Signal
Application Wafer probing, packaging.
Spectral Range 600 to 1700 nm (6000 to 17000 Å)
View Details
Display Color Analyzer - CA-410 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Property Measured Color
Application Measuring the LED-backlit LCD TVs
Instrument Type Spectrophotometer
View Details
2035 Process Analyzer - Photometric - A252035021C - Metrohm USA, Inc.
Specs
Instrument Type Spectrophotometer
View Details
Surface Testing - Gloss Meter - PCE-GM 60Plus - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Property Measured Gloss
Instrument Dimensions 160 x 75 x 90 mm / 6.3 x 3 x 3.5"
Features Portable
View Details