The Series ST1300 pressure transducers are designed to meet the
environmental demands of orbital space flight. These space rated
pressure sensors combine rugged all welded stainless steel construction
and radiation hardened electronic components to ensure reliable
performance over the life of the mission. Each ST1300 pressure
transducer incorporates electronic components that have been qualified
by DSCC to be “Rad Hard” and compliant to the Grade 1 requirements of
EEE-INST-002, thus improving reliability for these transducers when
exposed to radiation in high earth orbit. Additional design features include
a wide compensated temperature range, long term stability, low sensitivity
to shock and vibration, and infinite resolution. Standard pressures range
from 5 psi to 10,000 psi. Series ST1300 units with pressure ranges equal
to or less than 2500 psi, have built in over pressure protection. These
pressure transducers are available in absolute, gage, and sealed
pressure references. Each unit is shipped with a 19 point calibration
record traceable to NISTas standard.
| Stellar Technology | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | ST1300-25 |
| Product Name | ST1300 Series - Space Rated Pressure Transducer |
| Device Category | Sensor or Transducer |
| Sensor Technology | Strain Gauge |
| Measurement Type | Absolute (optional feature); Gauge (optional feature); Sealed (optional feature) |
| Media | Liquid; Gas |