Stellar Technology LYC Series LVDT - Displacement Sensor Series LYC65X

Description
LVDT displacement transducers provided by Stellar Technology are used for a myriad of test and measurement applications; from precision dimensional gauging to monitoring of fault-line movement.  Whether the application is for aerospace, automotive testing, factory automation, quality assurance inspection, geophysical, military and defense, nuclear, or subsea, STI delivers a complete offering of position sensors.  STI also works closely with customers requiring application specific and custom-engineered displacement sensors.
Description
LVDT displacement transducers provided by Stellar Technology are used for a myriad of test and measurement applications; from precision dimensional gauging to monitoring of fault-line movement.  Whether the application is for aerospace, automotive testing, factory automation, quality assurance inspection, geophysical, military and defense, nuclear, or subsea, STI delivers a complete offering of position sensors.  STI also works closely with customers requiring application specific and custom-engineered displacement sensors.

Suppliers

Company
Product
Description
Supplier Links
LYC Series LVDT -  Displacement Sensor - Series LYC65X - Stellar Technology
Amherst, NY, United States
LYC Series LVDT - Displacement Sensor
Series LYC65X
LYC Series LVDT - Displacement Sensor Series LYC65X
LVDT displacement transducers provided by Stellar Technology are used for a myriad of test and measurement applications; from precision dimensional gauging to monitoring of fault-line movement.  Whether the application is for aerospace, automotive testing, factory automation, quality assurance inspection, geophysical, military and defense, nuclear, or subsea, STI delivers a complete offering of position sensors.  STI also works closely with customers requiring application specific and custom-engineered displacement sensors.

LVDT displacement transducers provided by Stellar Technology are used for a myriad of test and measurement applications; from precision dimensional gauging to monitoring of fault-line movement.  Whether the application is for aerospace, automotive testing, factory automation, quality assurance inspection, geophysical, military and defense, nuclear, or subsea, STI delivers a complete offering of position sensors.  STI also works closely with customers requiring application specific and custom-engineered displacement sensors.

Supplier's Site

Technical Specifications

  Stellar Technology
Product Category Linear Position Sensors
Product Number Series LYC65X
Product Name LYC Series LVDT - Displacement Sensor
Sensor Technology LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
Position, Proximity, Speed (Modules) - 2171-SMEO-4U-K5-LED-24-ND - DigiKey
Specs
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details