Stellar Technology LLC Series LVDT - Displacement Sensor Series LLC65X

Description
LVDT displacement transducers provided by Stellar Technology are used for a myriad of test and measurement applications; from precision dimensional gauging to monitoring of fault-line movement.  Whether the application is for aerospace, automotive testing, factory automation, quality assurance inspection, geophysical, military and defense, nuclear, or subsea, STI delivers a complete offering of position sensors.  STI also works closely with customers requiring application specific and custom-engineered displacement sensors.
Description
LVDT displacement transducers provided by Stellar Technology are used for a myriad of test and measurement applications; from precision dimensional gauging to monitoring of fault-line movement.  Whether the application is for aerospace, automotive testing, factory automation, quality assurance inspection, geophysical, military and defense, nuclear, or subsea, STI delivers a complete offering of position sensors.  STI also works closely with customers requiring application specific and custom-engineered displacement sensors.

Suppliers

Company
Product
Description
Supplier Links
LLC Series LVDT -  Displacement Sensor - Series LLC65X - Stellar Technology
Amherst, NY, United States
LLC Series LVDT - Displacement Sensor
Series LLC65X
LLC Series LVDT - Displacement Sensor Series LLC65X
LVDT displacement transducers provided by Stellar Technology are used for a myriad of test and measurement applications; from precision dimensional gauging to monitoring of fault-line movement.  Whether the application is for aerospace, automotive testing, factory automation, quality assurance inspection, geophysical, military and defense, nuclear, or subsea, STI delivers a complete offering of position sensors.  STI also works closely with customers requiring application specific and custom-engineered displacement sensors.

LVDT displacement transducers provided by Stellar Technology are used for a myriad of test and measurement applications; from precision dimensional gauging to monitoring of fault-line movement.  Whether the application is for aerospace, automotive testing, factory automation, quality assurance inspection, geophysical, military and defense, nuclear, or subsea, STI delivers a complete offering of position sensors.  STI also works closely with customers requiring application specific and custom-engineered displacement sensors.

Supplier's Site

Technical Specifications

  Stellar Technology
Product Category Linear Position Sensors
Product Number Series LLC65X
Product Name LLC Series LVDT - Displacement Sensor
Sensor Technology LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Linear Position Sensors - LVDT/LVIT - 02562391-000 - TE Connectivity
Specs
Body Shape Cylindrical
Measurement Range 0.2000 inch (5.08 mm)
Linearity 0.2500 ±% Full Scale
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Linear Rod Series with Return Spring - LS1 Series with Return Spring - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.9843 to 0.3937 inch (25 to 10 mm)
Output Voltage; Current
View Details