The Series GT270 pressure transducers are 0.15% accuracy
millivolt/volt output units designed specifically for test and
measurement applications. The GT270 pressure transducer utilizes
a unique bonded beam sensing technology which provides
improved reliability. All units are constructed of welded stainless
steel. Standard pressure ranges are 15 psi to 40,000 psi in both
gage and absolute references. All GT270 pressure transducers are
shock and vibration resistant. Acomprehensive selection of
pressure ports and electrical terminations are also available. Each
unit is shipped with a standard 19 point calibration record traceable
to NIST.
| Stellar Technology | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | GT270-750 |
| Product Name | GT270 Series - Industrial Pressure Transducers |
| Device Category | Sensor or Transducer |
| Sensor Technology | Bonded Beam |
| Measurement Type | Absolute; Gauge |
| Media | Liquid; Gas |