Stellar Technology GT25XX Series - Hazardous Location Pressure Transmitters GT25XX-1500

Description
The GT25XX Series Transmitter incorporates a flameproof/explosion - proof housing which allows the use of both our analog & digital electronics. This versatility allows STI to utilize its years of electronic development to provide “Application-Solutio ns” for years of service in demanding environments. STI utilizes rugged, reliable bonded foil strain gage technology providing both an accurate and stable unit. Our stainless steel construction provides these units with the capability of withstanding harsh environments yet providing high accuracy withlow susceptibility to shock & vibration. “Application-Solutio ns” we provide include the following: • Inconel construction for H2S or saltwater service • Dual pressure and temperature outputs • PC/PDAcompatibilitie s • OEM Customization The brief specifications listed on the back are but a few of the more important parameters of interest; make sure to contact the sales office closest to you for further definition. In most cases, independent data sheets support these applications and provide additional information.
Description
The GT25XX Series Transmitter incorporates a flameproof/explosion - proof housing which allows the use of both our analog & digital electronics. This versatility allows STI to utilize its years of electronic development to provide “Application-Solutio ns” for years of service in demanding environments. STI utilizes rugged, reliable bonded foil strain gage technology providing both an accurate and stable unit. Our stainless steel construction provides these units with the capability of withstanding harsh environments yet providing high accuracy withlow susceptibility to shock & vibration. “Application-Solutio ns” we provide include the following: • Inconel construction for H2S or saltwater service • Dual pressure and temperature outputs • PC/PDAcompatibilitie s • OEM Customization The brief specifications listed on the back are but a few of the more important parameters of interest; make sure to contact the sales office closest to you for further definition. In most cases, independent data sheets support these applications and provide additional information.

Suppliers

Company
Product
Description
Supplier Links
GT25XX Series - Hazardous Location Pressure Transmitters - GT25XX-1500 - Stellar Technology
Amherst, NY, United States
GT25XX Series - Hazardous Location Pressure Transmitters
GT25XX-1500
GT25XX Series - Hazardous Location Pressure Transmitters GT25XX-1500
The GT25XX Series Transmitter incorporates a flameproof/explosion - proof housing which allows the use of both our analog & digital electronics. This versatility allows STI to utilize its years of electronic development to provide “Application-Solutio ns” for years of service in demanding environments. STI utilizes rugged, reliable bonded foil strain gage technology providing both an accurate and stable unit. Our stainless steel construction provides these units with the capability of withstanding harsh environments yet providing high accuracy withlow susceptibility to shock & vibration. “Application-Solutio ns” we provide include the following: • Inconel construction for H2S or saltwater service • Dual pressure and temperature outputs • PC/PDAcompatibilitie s • OEM Customization The brief specifications listed on the back are but a few of the more important parameters of interest; make sure to contact the sales office closest to you for further definition. In most cases, independent data sheets support these applications and provide additional information.

The GT25XX Series Transmitter incorporates a flameproof/explosion-
proof housing which allows the use of both our analog & digital
electronics. This versatility allows STI to utilize its years of electronic
development to provide “Application-Solutions” for years of service in
demanding environments.
STI utilizes rugged, reliable bonded foil strain gage technology providing
both an accurate and stable unit. Our stainless steel construction provides
these units with the capability of withstanding harsh environments yet
providing high accuracy withlow susceptibility to shock & vibration.
“Application-Solutions” we provide include the following:
• Inconel construction for H2S or saltwater service
• Dual pressure and temperature outputs
• PC/PDAcompatibilities
• OEM Customization
The brief specifications listed on the back are but a few of the more
important parameters of interest; make sure to contact the sales office
closest to you for further definition. In most cases, independent data
sheets support these applications and provide additional information.

Supplier's Site

Technical Specifications

  Stellar Technology
Product Category Pressure Transmitters
Product Number GT25XX-1500
Product Name GT25XX Series - Hazardous Location Pressure Transmitters
Signal Output Analog Current; RS232/485; CANbus
Sensor Technology Strain Gauge
Pressure Measurement Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Compact Differential Pressure - X-100CY-S - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; 4-20mA 2-wire
Pressure Measurement Gauge
Working Pressure Range 0.0 to 870 psi (0.0 to 612 m H2O)
View Details
Absolute, differential and gauge pressure transmitter for remote seal - FKM-F - Fuji Electric Corp. of America
Specs
Pressure Measurement Absolute; Differential; Gauge
View Details
Pneumatic pressure transmitters - Deltapi N Series - ABB Measurement & Analytics
Specs
Pressure Measurement Differential; Gauge
Media Liquid; Gas
Working Pressure Range 3 to 15 psi (2.11 to 10.56 m H2O)
View Details