Stellar Technology GT25XX Series - Hazardous Location Pressure Transmitters GT25XX-100

Description
The GT25XX Series Transmitter incorporates a flameproof/explosion - proof housing which allows the use of both our analog & digital electronics. This versatility allows STI to utilize its years of electronic development to provide “Application-Solutio ns” for years of service in demanding environments. STI utilizes rugged, reliable bonded foil strain gage technology providing both an accurate and stable unit. Our stainless steel construction provides these units with the capability of withstanding harsh environments yet providing high accuracy withlow susceptibility to shock & vibration. “Application-Solutio ns” we provide include the following: • Inconel construction for H2S or saltwater service • Dual pressure and temperature outputs • PC/PDAcompatibilitie s • OEM Customization The brief specifications listed on the back are but a few of the more important parameters of interest; make sure to contact the sales office closest to you for further definition. In most cases, independent data sheets support these applications and provide additional information.
Description
The GT25XX Series Transmitter incorporates a flameproof/explosion - proof housing which allows the use of both our analog & digital electronics. This versatility allows STI to utilize its years of electronic development to provide “Application-Solutio ns” for years of service in demanding environments. STI utilizes rugged, reliable bonded foil strain gage technology providing both an accurate and stable unit. Our stainless steel construction provides these units with the capability of withstanding harsh environments yet providing high accuracy withlow susceptibility to shock & vibration. “Application-Solutio ns” we provide include the following: • Inconel construction for H2S or saltwater service • Dual pressure and temperature outputs • PC/PDAcompatibilitie s • OEM Customization The brief specifications listed on the back are but a few of the more important parameters of interest; make sure to contact the sales office closest to you for further definition. In most cases, independent data sheets support these applications and provide additional information.

Suppliers

Company
Product
Description
Supplier Links
GT25XX Series - Hazardous Location Pressure Transmitters - GT25XX-100 - Stellar Technology
Amherst, NY, United States
GT25XX Series - Hazardous Location Pressure Transmitters
GT25XX-100
GT25XX Series - Hazardous Location Pressure Transmitters GT25XX-100
The GT25XX Series Transmitter incorporates a flameproof/explosion - proof housing which allows the use of both our analog & digital electronics. This versatility allows STI to utilize its years of electronic development to provide “Application-Solutio ns” for years of service in demanding environments. STI utilizes rugged, reliable bonded foil strain gage technology providing both an accurate and stable unit. Our stainless steel construction provides these units with the capability of withstanding harsh environments yet providing high accuracy withlow susceptibility to shock & vibration. “Application-Solutio ns” we provide include the following: • Inconel construction for H2S or saltwater service • Dual pressure and temperature outputs • PC/PDAcompatibilitie s • OEM Customization The brief specifications listed on the back are but a few of the more important parameters of interest; make sure to contact the sales office closest to you for further definition. In most cases, independent data sheets support these applications and provide additional information.

The GT25XX Series Transmitter incorporates a flameproof/explosion-
proof housing which allows the use of both our analog & digital
electronics. This versatility allows STI to utilize its years of electronic
development to provide “Application-Solutions” for years of service in
demanding environments.
STI utilizes rugged, reliable bonded foil strain gage technology providing
both an accurate and stable unit. Our stainless steel construction provides
these units with the capability of withstanding harsh environments yet
providing high accuracy withlow susceptibility to shock & vibration.
“Application-Solutions” we provide include the following:
• Inconel construction for H2S or saltwater service
• Dual pressure and temperature outputs
• PC/PDAcompatibilities
• OEM Customization
The brief specifications listed on the back are but a few of the more
important parameters of interest; make sure to contact the sales office
closest to you for further definition. In most cases, independent data
sheets support these applications and provide additional information.

Supplier's Site

Technical Specifications

  Stellar Technology
Product Category Pressure Transmitters
Product Number GT25XX-100
Product Name GT25XX Series - Hazardous Location Pressure Transmitters
Signal Output Analog Current; RS232/485; CANbus
Sensor Technology Strain Gauge
Pressure Measurement Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Embedded Diaphragm Type - X-100P Flat - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA, 4-20mA+HART 2-wire
Pressure Measurement Gauge
Features Temperature Compensated
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure sensors & Load sensors - Pressure transmitters - PEWA370H H2 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Absolute; Gauge; Gauge, Absolute
Working Pressure Range 3.63 to 1015 psi (2.55 to 715 m H2O)
Accuracy 0.2500 ±% FS
View Details
Gauge Pressure Transmitter - Model 261GR - ABB Measurement & Analytics
Specs
Signal Output HART® Protocol
Sensor Technology Mechanical Deflection; Strain Gauge
Pressure Measurement Absolute; Sealed
View Details