Stellar Technology GT2450 Series - 4-20 mA Hazardous Location Pressure Transmitter GT2450-75

Description
The GT2450 Series is an intrinsically safe electronics package, which can be integrally added to our standard 4-20mAdevices. Represented as its own product series as the GT2450, it allows all of our standard mechanical configurations to be utilized. This not only allows us to maintain years of field-use data but to implement new configurations by developing “Application- Solutions” as you, our customers, demand. Areas of applications where we can assist include, but are not limited to: Gage/Absolute/Compou nd/Vacuum & Differential Configuration for: • Submersible Applications • Offshore Drilling/Production Applications • Oilfield Drilling, Production, & MWD Applications • Sanitary Applications • Flush Mounting Applications • OEM Customization • Barometric Correction • NACE Compatibility in Harsh Environments • Plant Automation The brief specifications listed on the back are but a few of the more important parameters of interest; make sure to contact the sales office closest to you for further definition. In most cases, independent data sheets support these applications and provide additional information.
Description
The GT2450 Series is an intrinsically safe electronics package, which can be integrally added to our standard 4-20mAdevices. Represented as its own product series as the GT2450, it allows all of our standard mechanical configurations to be utilized. This not only allows us to maintain years of field-use data but to implement new configurations by developing “Application- Solutions” as you, our customers, demand. Areas of applications where we can assist include, but are not limited to: Gage/Absolute/Compou nd/Vacuum & Differential Configuration for: • Submersible Applications • Offshore Drilling/Production Applications • Oilfield Drilling, Production, & MWD Applications • Sanitary Applications • Flush Mounting Applications • OEM Customization • Barometric Correction • NACE Compatibility in Harsh Environments • Plant Automation The brief specifications listed on the back are but a few of the more important parameters of interest; make sure to contact the sales office closest to you for further definition. In most cases, independent data sheets support these applications and provide additional information.

Suppliers

Company
Product
Description
Supplier Links
GT2450 Series - 4-20 mA Hazardous Location Pressure Transmitter - GT2450-75 - Stellar Technology
Amherst, NY, United States
GT2450 Series - 4-20 mA Hazardous Location Pressure Transmitter
GT2450-75
GT2450 Series - 4-20 mA Hazardous Location Pressure Transmitter GT2450-75
The GT2450 Series is an intrinsically safe electronics package, which can be integrally added to our standard 4-20mAdevices. Represented as its own product series as the GT2450, it allows all of our standard mechanical configurations to be utilized. This not only allows us to maintain years of field-use data but to implement new configurations by developing “Application- Solutions” as you, our customers, demand. Areas of applications where we can assist include, but are not limited to: Gage/Absolute/Compou nd/Vacuum & Differential Configuration for: • Submersible Applications • Offshore Drilling/Production Applications • Oilfield Drilling, Production, & MWD Applications • Sanitary Applications • Flush Mounting Applications • OEM Customization • Barometric Correction • NACE Compatibility in Harsh Environments • Plant Automation The brief specifications listed on the back are but a few of the more important parameters of interest; make sure to contact the sales office closest to you for further definition. In most cases, independent data sheets support these applications and provide additional information.

The GT2450 Series is an intrinsically safe electronics package, which can be integrally added
to our standard 4-20mAdevices. Represented as its own product series as the GT2450, it
allows all of our standard mechanical configurations to be utilized. This not only allows us to
maintain years of field-use data but to implement new configurations by developing
“Application- Solutions” as you, our customers, demand.
Areas of applications where we can assist include, but are not limited to:
Gage/Absolute/Compound/Vacuum & Differential Configuration for:
• Submersible Applications
• Offshore Drilling/Production Applications
• Oilfield Drilling, Production, & MWD Applications
• Sanitary Applications
• Flush Mounting Applications
• OEM Customization
• Barometric Correction
• NACE Compatibility in Harsh Environments
• Plant Automation
The brief specifications listed on the back are but a few of the more important parameters of
interest; make sure to contact the sales office closest to you for further definition. In most
cases, independent data sheets support these applications and provide additional information.

Supplier's Site

Technical Specifications

  Stellar Technology
Product Category Pressure Transmitters
Product Number GT2450-75
Product Name GT2450 Series - 4-20 mA Hazardous Location Pressure Transmitter
Signal Output Analog Current
Sensor Technology Strain Gauge
Pressure Measurement Absolute (optional feature); Differential (optional feature); Gauge; Compound (optional feature); Vacuum (optional feature)
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Embedded Diaphragm Type - X-100P Flat - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA, 4-20mA+HART 2-wire
Pressure Measurement Gauge
Features Temperature Compensated
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure sensors & Load sensors - Pressure transmitters - 985M - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
Working Pressure Range 0.0073 to 14.5 psi (0.0051 to 10.21 m H2O)
Accuracy 1 ±% FS
View Details
Absolute Pressure Transmitter - Model 266NSH - ABB Measurement & Analytics
Specs
Signal Output HART® Protocol (optional feature); PROFIBUS® (optional feature); FOUNDATION (optional feature)
Sensor Technology Mechanical Deflection
Pressure Measurement Absolute
View Details