The GT23XX Series Transmitter incorporates a
flameproof/explosion
both our analog & digital electronics. This versatility allows
STI to utilize its years of electronic development to provide
“Application- Solutions” for years of service in demanding
environments.
STI utilizes rugged, reliable bonded foil strain gage
technology providing both an accurate and stable unit. Our
stainless steel construction provides these units with the
capability of withstanding harsh environments yet providing
high accuracy with low susceptibility to shock & vibration.
“Application-Solutio
• Inconel construction for H2S or saltwater service
• Dual pressure and temperature outputs
• PC/PDAcompatibilitie
The brief specifications listed on the back are but a few of the
more important parameters of interest; make sure to contact
the sales office closest to you for further definition. In most
cases, independent data sheets support these applications
and provide additional information.
| Stellar Technology | |
|---|---|
| Product Category | Pressure Transmitters |
| Product Number | GT23XX-1500 |
| Product Name | GT23XX Series - Hazardous Location Pressure Transmitters |
| Signal Output | Analog Current; RS232/485; CANbus |
| Sensor Technology | Strain Gauge |
| Pressure Measurement | Gauge |
| Media | Liquid; Gas |