Stellar Technology FT26XX Series - Miniature Flush Diaphragm Pressure Transducers FT26XX-1500

Description
The Series FT26XX is an extremely small, accurate, reliable flush diaphragm pressure transducer for measuring dynamic and static pressures. The unit is made entirely of stainless steel with a one piece sensing element offering rugged durability. The major feature of design is its flush diaphragm. Other features include small size, long term stability, low sensitivity to shock and vibration, wide temperature range, excellent response to transient pressures, and infinite resolution.
Description
The Series FT26XX is an extremely small, accurate, reliable flush diaphragm pressure transducer for measuring dynamic and static pressures. The unit is made entirely of stainless steel with a one piece sensing element offering rugged durability. The major feature of design is its flush diaphragm. Other features include small size, long term stability, low sensitivity to shock and vibration, wide temperature range, excellent response to transient pressures, and infinite resolution.

Suppliers

Company
Product
Description
Supplier Links
FT26XX Series - Miniature Flush Diaphragm Pressure Transducers - FT26XX-1500 - Stellar Technology
Amherst, NY, United States
FT26XX Series - Miniature Flush Diaphragm Pressure Transducers
FT26XX-1500
FT26XX Series - Miniature Flush Diaphragm Pressure Transducers FT26XX-1500
The Series FT26XX is an extremely small, accurate, reliable flush diaphragm pressure transducer for measuring dynamic and static pressures. The unit is made entirely of stainless steel with a one piece sensing element offering rugged durability. The major feature of design is its flush diaphragm. Other features include small size, long term stability, low sensitivity to shock and vibration, wide temperature range, excellent response to transient pressures, and infinite resolution.

The Series FT26XX is an extremely small, accurate, reliable flush
diaphragm pressure transducer for measuring dynamic and static
pressures. The unit is made entirely of stainless steel with a one piece
sensing element offering rugged durability.
The major feature of design is its flush diaphragm. Other features
include small size, long term stability, low sensitivity to shock and
vibration, wide temperature range, excellent response to transient
pressures, and infinite resolution.

Supplier's Site

Technical Specifications

  Stellar Technology
Product Category Pressure Transmitters
Product Number FT26XX-1500
Product Name FT26XX Series - Miniature Flush Diaphragm Pressure Transducers
Signal Output Analog Current; RS232/485; CANbus
Sensor Technology Mechanical Deflection; Strain Gauge
Pressure Measurement Gauge; Sealed (optional feature)
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Wind Differential Pressure - X-100CY-Q - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure sensors & Load sensors - Pressure transmitters - PEWA3403 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Gauge; Gauge
Working Pressure Range 43.51 to 725 psi (30.62 to 510 m H2O)
Accuracy 1 ±% FS
View Details
Multivariable Transmitter - Model 266JRH - ABB Measurement & Analytics
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Absolute; Differential
Media Liquid; Gas
View Details