Stellar Technology FT260 Series - Miniature Flush Diaphragm Pressure Transducers FT260-7500

Description
The Series FT260 is an extremely small, accurate, reliable flush diaphragm pressure transducer for measuring dynamic and static pressures. The unit is made entirely of stainless steel with a one piece sensing element offering rugged durability. The major feature of design is its flush diaphragm. Other features include small size, long term stability, low sensitivity to shock and vibration, wide temperature range, excellent response to transient pressures, and infinite resolution.
Description
The Series FT260 is an extremely small, accurate, reliable flush diaphragm pressure transducer for measuring dynamic and static pressures. The unit is made entirely of stainless steel with a one piece sensing element offering rugged durability. The major feature of design is its flush diaphragm. Other features include small size, long term stability, low sensitivity to shock and vibration, wide temperature range, excellent response to transient pressures, and infinite resolution.

Suppliers

Company
Product
Description
Supplier Links
FT260 Series - Miniature Flush Diaphragm Pressure Transducers - FT260-7500 - Stellar Technology
Amherst, NY, United States
FT260 Series - Miniature Flush Diaphragm Pressure Transducers
FT260-7500
FT260 Series - Miniature Flush Diaphragm Pressure Transducers FT260-7500
The Series FT260 is an extremely small, accurate, reliable flush diaphragm pressure transducer for measuring dynamic and static pressures. The unit is made entirely of stainless steel with a one piece sensing element offering rugged durability. The major feature of design is its flush diaphragm. Other features include small size, long term stability, low sensitivity to shock and vibration, wide temperature range, excellent response to transient pressures, and infinite resolution.

The Series FT260 is an extremely small, accurate, reliable flush
diaphragm pressure transducer for measuring dynamic and static
pressures. The unit is made entirely of stainless steel with a one piece
sensing element offering rugged durability.
The major feature of design is its flush diaphragm. Other features include
small size, long term stability, low sensitivity to shock and vibration, wide
temperature range, excellent response to transient pressures, and
infinite resolution.

Supplier's Site

Technical Specifications

  Stellar Technology
Product Category Pressure Sensors
Product Number FT260-7500
Product Name FT260 Series - Miniature Flush Diaphragm Pressure Transducers
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection; Strain Gauge
Measurement Type Absolute (optional feature); Gauge; Sealed (optional feature)
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Sensor - USD70 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
Pressure Transducer -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure Sensors - 309709 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output Analog Current; 4 to 20 mA
View Details