Stellar Technology DT14XX Series - Differential Pressure Transducers and Transmitters DT14XX-2

Description
The Series DT14XX pressure transducers and pressure transmitters are reliable, rugged, wet-wet differential pressure sensors with a high line pressure capability. The Series DT14XX differential pressure transducers are ideal for measuring static differential pressures. The primary design feature is a high differential overload pressure capability. In addition, the DT14XX differential pressure transmitters are designed with internal signal conditioning. Customers can select 4-20 mAcurrent outputs, numerous voltage outputs, as well as digital outputs including RS232, RS485, and CANbus. Other key design features include removable pressure ports for inspection and cleaning, long term stability, bidirectional and unidirectional outputs, low sensitivity to shock and vibration, and built in over pressure protection. Each DT14XX is constructed of stainless steel. Each unit is shipped with a 19 point calibration record traceable to NISTas standard.
Description
The Series DT14XX pressure transducers and pressure transmitters are reliable, rugged, wet-wet differential pressure sensors with a high line pressure capability. The Series DT14XX differential pressure transducers are ideal for measuring static differential pressures. The primary design feature is a high differential overload pressure capability. In addition, the DT14XX differential pressure transmitters are designed with internal signal conditioning. Customers can select 4-20 mAcurrent outputs, numerous voltage outputs, as well as digital outputs including RS232, RS485, and CANbus. Other key design features include removable pressure ports for inspection and cleaning, long term stability, bidirectional and unidirectional outputs, low sensitivity to shock and vibration, and built in over pressure protection. Each DT14XX is constructed of stainless steel. Each unit is shipped with a 19 point calibration record traceable to NISTas standard.

Suppliers

Company
Product
Description
Supplier Links
DT14XX Series - Differential Pressure Transducers and Transmitters - DT14XX-2 - Stellar Technology
Amherst, NY, United States
DT14XX Series - Differential Pressure Transducers and Transmitters
DT14XX-2
DT14XX Series - Differential Pressure Transducers and Transmitters DT14XX-2
The Series DT14XX pressure transducers and pressure transmitters are reliable, rugged, wet-wet differential pressure sensors with a high line pressure capability. The Series DT14XX differential pressure transducers are ideal for measuring static differential pressures. The primary design feature is a high differential overload pressure capability. In addition, the DT14XX differential pressure transmitters are designed with internal signal conditioning. Customers can select 4-20 mAcurrent outputs, numerous voltage outputs, as well as digital outputs including RS232, RS485, and CANbus. Other key design features include removable pressure ports for inspection and cleaning, long term stability, bidirectional and unidirectional outputs, low sensitivity to shock and vibration, and built in over pressure protection. Each DT14XX is constructed of stainless steel. Each unit is shipped with a 19 point calibration record traceable to NISTas standard.

The Series DT14XX pressure transducers and pressure
transmitters are reliable, rugged, wet-wet differential pressure
sensors with a high line pressure capability. The Series DT14XX
differential pressure transducers are ideal for measuring static
differential pressures. The primary design feature is a high
differential overload pressure capability. In addition, the DT14XX
differential pressure transmitters are designed with internal signal
conditioning. Customers can select 4-20 mAcurrent outputs,
numerous voltage outputs, as well as digital outputs including
RS232, RS485, and CANbus. Other key design features include
removable pressure ports for inspection and cleaning, long term
stability, bidirectional and unidirectional outputs, low sensitivity to
shock and vibration, and built in over pressure protection. Each
DT14XX is constructed of stainless steel. Each unit is shipped
with a 19 point calibration record traceable to NISTas standard.

Supplier's Site

Technical Specifications

  Stellar Technology
Product Category Pressure Sensors
Product Number DT14XX-2
Product Name DT14XX Series - Differential Pressure Transducers and Transmitters
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Differential
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Industrial - 725-1434-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
2 suppliers
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure transducer P3MB/50bar - 1-P3MB/50BAR - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute
View Details
Pressure sensors & Load sensors - Pressure measuring cells - ME900-Series - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Signal Output Ratiometric 0.5V … 4.5V
View Details