Stellar Technology DT140 Series - Differential Pressure Transducers DT140400

Description
The Series DT140 pressure transducer is a reliable, rugged, wet-wet differential pressure transducer with a high line pressure capability. The Series DT140 differential pressure sensors are ideal for measuring static differential pressures. The primary design feature is a high differential overload pressure capability. Other key design features include removable pressure ports for inspection and cleaning, long term stability, bidirectional and unidirectional outputs, low sensitivity to shock and vibration, infinite resolution and built in over pressure protection. Each DT140 is constructed of stainless steel. Each unit is shipped with a 19 point calibration record traceable to NISTas standard.
Description
The Series DT140 pressure transducer is a reliable, rugged, wet-wet differential pressure transducer with a high line pressure capability. The Series DT140 differential pressure sensors are ideal for measuring static differential pressures. The primary design feature is a high differential overload pressure capability. Other key design features include removable pressure ports for inspection and cleaning, long term stability, bidirectional and unidirectional outputs, low sensitivity to shock and vibration, infinite resolution and built in over pressure protection. Each DT140 is constructed of stainless steel. Each unit is shipped with a 19 point calibration record traceable to NISTas standard.

Suppliers

Company
Product
Description
Supplier Links
DT140 Series - Differential Pressure Transducers - DT140400 - Stellar Technology
Amherst, NY, United States
DT140 Series - Differential Pressure Transducers
DT140400
DT140 Series - Differential Pressure Transducers DT140400
The Series DT140 pressure transducer is a reliable, rugged, wet-wet differential pressure transducer with a high line pressure capability. The Series DT140 differential pressure sensors are ideal for measuring static differential pressures. The primary design feature is a high differential overload pressure capability. Other key design features include removable pressure ports for inspection and cleaning, long term stability, bidirectional and unidirectional outputs, low sensitivity to shock and vibration, infinite resolution and built in over pressure protection. Each DT140 is constructed of stainless steel. Each unit is shipped with a 19 point calibration record traceable to NISTas standard.

The Series DT140 pressure transducer is a reliable,
rugged, wet-wet differential pressure transducer with a
high line pressure capability. The Series DT140
differential pressure sensors are ideal for measuring
static differential pressures. The primary design feature
is a high differential overload pressure capability. Other
key design features include removable pressure ports
for inspection and cleaning, long term stability,
bidirectional and unidirectional outputs, low sensitivity to
shock and vibration, infinite resolution and built in over
pressure protection. Each DT140 is constructed of
stainless steel. Each unit is shipped with a 19 point
calibration record traceable to NISTas standard.

Supplier's Site

Technical Specifications

  Stellar Technology
Product Category Pressure Sensors
Product Number DT140400
Product Name DT140 Series - Differential Pressure Transducers
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Differential
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - 1236674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Sealed; Sealed gauge
Media Liquid; Fluid
View Details
Pressure Sensors, Transducers - Industrial - IPSLU-G0750-D-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage
View Details
Pressure Sensors, Transducers - Industrial - 1882-6074126-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Signal Output Analog Voltage; Analog Current
View Details
Pressure Sensors, Transducers - 39-2SMPB-02ETR-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Features Temperature Compensated
View Details