Stellar Technology LVDT DIN-rail Amplifier AP5104

Description
The Series AP5104 DIN-rail Amplifier is a high reliability conditioner for measurement of displacement with an LVDT (linear variable differential transformer). It can be used with 4, 5, and 6-wire LVDT’s. The AP5104 provides regulated AC excitation with remote sensing for applications which may require cable lengths greater than 20 feet. The analog output of the AP5104 DIN mount signal conditioner can be switched using the front panel controls for ±5 Vdc , ±10 Vdc, or 4-20mA. These analog outputs are filtered using a low-pass active filter that removes unwanted high-frequency measurement-signal components and thus eliminates aliasing errors. The Series AP5104 is designed for a very wide range of signals for 16 to 1600 mV/V full scale. The AP5104 has a phase shift adjustment feature used to synchronize primary and secondary phase shift due to LVDT winding inductance and cabling. LVDT setup and calibration is simplified because configuration and all adjustments are performed through the front panel controls. There is no need for the user to open the DIN enclosure for jumper or switch settings changes. The DIN mount housing is designed with non-removable screw terminals.
Description
The Series AP5104 DIN-rail Amplifier is a high reliability conditioner for measurement of displacement with an LVDT (linear variable differential transformer). It can be used with 4, 5, and 6-wire LVDT’s. The AP5104 provides regulated AC excitation with remote sensing for applications which may require cable lengths greater than 20 feet. The analog output of the AP5104 DIN mount signal conditioner can be switched using the front panel controls for ±5 Vdc , ±10 Vdc, or 4-20mA. These analog outputs are filtered using a low-pass active filter that removes unwanted high-frequency measurement-signal components and thus eliminates aliasing errors. The Series AP5104 is designed for a very wide range of signals for 16 to 1600 mV/V full scale. The AP5104 has a phase shift adjustment feature used to synchronize primary and secondary phase shift due to LVDT winding inductance and cabling. LVDT setup and calibration is simplified because configuration and all adjustments are performed through the front panel controls. There is no need for the user to open the DIN enclosure for jumper or switch settings changes. The DIN mount housing is designed with non-removable screw terminals.

Suppliers

Company
Product
Description
Supplier Links
LVDT DIN-rail Amplifier - AP5104 - Stellar Technology
Amherst, NY, United States
LVDT DIN-rail Amplifier
AP5104
LVDT DIN-rail Amplifier AP5104
The Series AP5104 DIN-rail Amplifier is a high reliability conditioner for measurement of displacement with an LVDT (linear variable differential transformer). It can be used with 4, 5, and 6-wire LVDT’s. The AP5104 provides regulated AC excitation with remote sensing for applications which may require cable lengths greater than 20 feet. The analog output of the AP5104 DIN mount signal conditioner can be switched using the front panel controls for ±5 Vdc , ±10 Vdc, or 4-20mA. These analog outputs are filtered using a low-pass active filter that removes unwanted high-frequency measurement-signal components and thus eliminates aliasing errors. The Series AP5104 is designed for a very wide range of signals for 16 to 1600 mV/V full scale. The AP5104 has a phase shift adjustment feature used to synchronize primary and secondary phase shift due to LVDT winding inductance and cabling. LVDT setup and calibration is simplified because configuration and all adjustments are performed through the front panel controls. There is no need for the user to open the DIN enclosure for jumper or switch settings changes. The DIN mount housing is designed with non-removable screw terminals.

The Series AP5104 DIN-rail Amplifier is a high reliability conditioner for measurement of displacement with an LVDT (linear variable differential transformer). It can be used with 4, 5, and 6-wire LVDT’s. The AP5104 provides regulated AC excitation with remote sensing for applications which may require cable lengths greater than 20 feet. The analog output of the AP5104 DIN mount signal conditioner can be switched using the front panel controls for ±5 Vdc , ±10 Vdc, or 4-20mA. These analog outputs are filtered using a low-pass active filter that removes unwanted high-frequency measurement-signal components and thus eliminates aliasing errors. The Series AP5104 is designed for a very wide range of signals for 16 to 1600 mV/V full scale. The AP5104 has a phase shift adjustment feature used to synchronize primary and secondary phase shift due to LVDT winding inductance and cabling. LVDT setup and calibration is simplified because configuration and all adjustments are performed through the front panel controls. There is no need for the user to open the DIN enclosure for jumper or switch settings changes. The DIN mount housing is designed with non-removable screw terminals.

Supplier's Site

Technical Specifications

  Stellar Technology
Product Category Signal Conditioners
Product Number AP5104
Product Name LVDT DIN-rail Amplifier
Signal Conditioning Instrumentation Amplifier
Form Factor DIN Rail
Excitation Voltage
Outputs Analog Voltage Output; Analog Current Output
User Interface Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Analogue Charge Amplifier (20000 pC) - 1-CMA20 - Hottinger Brüel & Kjær A/S
Specs
Form Factor Field mounted
Inputs Charge Input; Piezo electric (charge)
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Signal Conditioning SigIsol
Form Factor Rack Mount
User Interface Embedded web interface
View Details
1010 Low Noise Amplifier -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor Stand-alone
Outputs Analog Voltage Output
View Details
8B45 Frequency Input Module - 8B45-07 - Dataforth Corporation
Specs
Signal Conditioning SigIsol
Form Factor Modular Bay or Slot System
Excitation Voltage (optional feature)
View Details