Stellar Technology DIN-Rail Amplifier for Strain Gage Transducers AP5101

Description
Description The AP5101 Series is a DIN-rail mounted single channel DC amplifier designed to provide variable excitation and signal conditioning for Stellar Technology’s strain gaged, mV/V, pressure transducers, load cells, force sensors, and reaction torque sensors. This DIN-rail amplifier provides up to 10V output or 4-20 mA output with transducer signals from 10 mV to 10V. This amplifier accepts both uni-polar or bipolar input signals and can produce corresponding uni-polar and bi-polar voltage outputs. Current outputs are uni-polar. The AP5101 incorporates a DC-DC converter that ensures the output of the unit is electrically isolated from the supply. The DIN-rail housing is constructed of a high-impact thermoplastics case with recessed screw-clamp terminals for all connections and a 25-turn zero and fine gain adjustment accessible from the front panel. A push switch and the capability to connect remotely to an internal shunt calibration resistor are also located on the front panel. Excitation, coarse gain and switches to filter the output, are internal and easily accessible by disengaging the front panel and board assembly from the housing. Standard Features • Standard DIN-rail Package • Voltage and Current Output • Accepts Most Full Bridge Strain Gage Transducers • Input/Output Isolation • Broad Range of Inputs (4mV to 10V) • Selectable Transducer Bridge Excitation of 3-10 Vdc • Accepts Both Uni-Polar and Bi-Polar Inputs • Zero and Fine Gain Adjust From Front Panel • Remote Shunt Calibration From Front Panel • Internal Coarse Gain Easily Accessible • Internal Filters Easily Accessible • Bridge Completion Capable
Description
Description The AP5101 Series is a DIN-rail mounted single channel DC amplifier designed to provide variable excitation and signal conditioning for Stellar Technology’s strain gaged, mV/V, pressure transducers, load cells, force sensors, and reaction torque sensors. This DIN-rail amplifier provides up to 10V output or 4-20 mA output with transducer signals from 10 mV to 10V. This amplifier accepts both uni-polar or bipolar input signals and can produce corresponding uni-polar and bi-polar voltage outputs. Current outputs are uni-polar. The AP5101 incorporates a DC-DC converter that ensures the output of the unit is electrically isolated from the supply. The DIN-rail housing is constructed of a high-impact thermoplastics case with recessed screw-clamp terminals for all connections and a 25-turn zero and fine gain adjustment accessible from the front panel. A push switch and the capability to connect remotely to an internal shunt calibration resistor are also located on the front panel. Excitation, coarse gain and switches to filter the output, are internal and easily accessible by disengaging the front panel and board assembly from the housing. Standard Features • Standard DIN-rail Package • Voltage and Current Output • Accepts Most Full Bridge Strain Gage Transducers • Input/Output Isolation • Broad Range of Inputs (4mV to 10V) • Selectable Transducer Bridge Excitation of 3-10 Vdc • Accepts Both Uni-Polar and Bi-Polar Inputs • Zero and Fine Gain Adjust From Front Panel • Remote Shunt Calibration From Front Panel • Internal Coarse Gain Easily Accessible • Internal Filters Easily Accessible • Bridge Completion Capable

Suppliers

Company
Product
Description
Supplier Links
DIN-Rail Amplifier for Strain Gage Transducers - AP5101 - Stellar Technology
Amherst, NY, United States
DIN-Rail Amplifier for Strain Gage Transducers
AP5101
DIN-Rail Amplifier for Strain Gage Transducers AP5101
Description The AP5101 Series is a DIN-rail mounted single channel DC amplifier designed to provide variable excitation and signal conditioning for Stellar Technology’s strain gaged, mV/V, pressure transducers, load cells, force sensors, and reaction torque sensors. This DIN-rail amplifier provides up to 10V output or 4-20 mA output with transducer signals from 10 mV to 10V. This amplifier accepts both uni-polar or bipolar input signals and can produce corresponding uni-polar and bi-polar voltage outputs. Current outputs are uni-polar. The AP5101 incorporates a DC-DC converter that ensures the output of the unit is electrically isolated from the supply. The DIN-rail housing is constructed of a high-impact thermoplastics case with recessed screw-clamp terminals for all connections and a 25-turn zero and fine gain adjustment accessible from the front panel. A push switch and the capability to connect remotely to an internal shunt calibration resistor are also located on the front panel. Excitation, coarse gain and switches to filter the output, are internal and easily accessible by disengaging the front panel and board assembly from the housing. Standard Features • Standard DIN-rail Package • Voltage and Current Output • Accepts Most Full Bridge Strain Gage Transducers • Input/Output Isolation • Broad Range of Inputs (4mV to 10V) • Selectable Transducer Bridge Excitation of 3-10 Vdc • Accepts Both Uni-Polar and Bi-Polar Inputs • Zero and Fine Gain Adjust From Front Panel • Remote Shunt Calibration From Front Panel • Internal Coarse Gain Easily Accessible • Internal Filters Easily Accessible • Bridge Completion Capable

Description
The AP5101 Series is a DIN-rail mounted single channel DC amplifier designed to provide variable excitation and signal conditioning for Stellar Technology’s strain gaged, mV/V, pressure transducers, load cells, force sensors, and reaction torque sensors. This DIN-rail amplifier provides
up to 10V output or 4-20 mA output with transducer signals from 10 mV to 10V. This amplifier accepts both uni-polar or bipolar input signals and can produce corresponding uni-polar and bi-polar voltage outputs. Current outputs are uni-polar. The AP5101 incorporates a DC-DC converter that ensures the output of the unit is electrically isolated from the supply. The DIN-rail housing is constructed of a high-impact thermoplastics case with recessed screw-clamp terminals for all connections and a 25-turn zero and fine gain adjustment accessible from the front panel.
A push switch and the capability to connect remotely to an internal shunt calibration resistor are also located on the front panel. Excitation, coarse gain and switches to filter the output, are internal and easily accessible by disengaging the front panel and board assembly from the housing.

Standard Features
• Standard DIN-rail Package
• Voltage and Current Output
• Accepts Most Full Bridge Strain Gage Transducers
• Input/Output Isolation
• Broad Range of Inputs (4mV to 10V)
• Selectable Transducer Bridge Excitation of 3-10 Vdc
• Accepts Both Uni-Polar and Bi-Polar Inputs
• Zero and Fine Gain Adjust From Front Panel
• Remote Shunt Calibration From Front Panel
• Internal Coarse Gain Easily Accessible
• Internal Filters Easily Accessible
• Bridge Completion Capable

Supplier's Site

Technical Specifications

  Stellar Technology
Product Category Data Acquisition
Product Number AP5101
Product Name DIN-Rail Amplifier for Strain Gage Transducers
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output
User Interface None
Application General Lab & Industrial
Filter / Amplifier Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Decentralized I/O system - ibaW-750 - iba America LLC
Specs
Data Acquisition Input/Output Module
Host Connection Ethernet
Application General Lab & Industrial
View Details
IO-Link Converter - IOC 074 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Ex I/O 8 Point Digital Input NAMUR - 1718-IBN8 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Data Acquisition Input/Output Module
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details