STEINEL Ignition Type Steinel 72550

Description
Ignition Type:Self Ignition; Run Time:160min; Heat Temperature Max:550°C; Product Range:- RoHS Compliant: Yes
Description
Ignition Type:Self Ignition; Run Time:160min; Heat Temperature Max:550°C; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ignition Type Steinel - 95W2060 - Newark, An Avnet Company
Chicago, IL, United States
Ignition Type Steinel
95W2060
Ignition Type Steinel 95W2060
Ignition Type:Self Ignition; Run Time:160min; Heat Temperature Max:550°C; Product Range:- RoHS Compliant: Yes

Ignition Type:Self Ignition; Run Time:160min; Heat Temperature Max:550°C; Product Range:- RoHS Compliant: Yes

Supplier's Site
Steinel ThermaSolder TS TS550 Soldering Iron 72550 - 018139-72550 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Steinel ThermaSolder TS TS550 Soldering Iron 72550
018139-72550
Steinel ThermaSolder TS TS550 Soldering Iron 72550 018139-72550
The Steinel ThermaSolder TS TS550 30 to 125 w soldering iron is another quality product from Steinel. This soldering iron is designed to work with Standard Butane Fuel. Provides an output wattage of 30 to 125 w. Includes: Case, Protective Cover, Soldering Dispenser, Spare Orifice, Sponge.

The Steinel ThermaSolder TS TS550 30 to 125 w soldering iron is another quality product from Steinel. This soldering iron is designed to work with Standard Butane Fuel. Provides an output wattage of 30 to 125 w. Includes: Case, Protective Cover, Soldering Dispenser, Spare Orifice, Sponge.

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 95W2060 018139-72550
Product Name Ignition Type Steinel Steinel ThermaSolder TS TS550 Soldering Iron 72550
Output 1022 F (550 C)
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 631066 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FLC-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details